Product Overview: LMZ14201EXTTZX/NOPB
The LMZ14201EXTTZX/NOPB is a high-performance, easy-to-use power module from Texas Instruments, designed to deliver up to 1A of output current. This power solution integrates a DC/DC converter, inductor, and passives into a compact, low-profile package, making it ideal for space-constrained applications.
Key Features
- Output Voltage Range: This module supports an adjustable output voltage range from 0.8V to 6V, which allows for flexibility in powering a wide range of devices.
- Input Voltage Range: It operates over an input voltage range of 6V to 42V, accommodating various supply voltages.
- Efficiency: With an efficiency of up to 92%, the LMZ14201EXTTZX/NOPB ensures minimal power loss and heat generation.
- Integrated Shielded Inductor: The inclusion of an integrated shielded inductor provides reduced EMI and improved thermal performance.
- Protection Features: It includes built-in features such as over-temperature protection, under-voltage lockout, and over-current protection, enhancing the reliability and longevity of the module.
- Simple Design: The module requires minimal external components, which simplifies design and accelerates time to market.
- Package: Encased in a thermally-enhanced, surface-mount package, the LMZ14201EXTTZX/NOPB ensures efficient heat dissipation and is suitable for automated assembly processes.
Applications
The LMZ14201EXTTZX/NOPB is versatile and can be used in various applications such as:
- Industrial control systems
- Telecommunication equipment
- Automotive infotainment systems
- Point-of-load conversions
- Networking equipment
- Portable and battery-powered devices
Quality and Reliability
As with all Texas Instruments products, the LMZ14201EXTTZX/NOPB is manufactured to high standards of quality and reliability. This module is RoHS compliant and is designed to meet the rigorous demands of the industrial and automotive industries.