EN
  • EN
  • DE

LMZ14203EXTTZX/NOPB

Part No LMZ14203EXTTZX/NOPB
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description IC BUCK SYNC ADJ 3A TO-PMOD-7 / Module DC-DC 1-OUT 0.8V to 6V 3A 18W 7-Pin TO-PMOD EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel package
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 6V
Voltage Input MAX 42V
Voltage - Output 1 0.8 ~ 6 V
Current - Output (Maximum) 3A
Applications ITE (Commercial)
Features OTP, OVP, SCP, UVLO
Operating Temperature Range -55°C ~ 125°C
Efficiency 90%
Mounting SMD
Package TO-PMOD-7, Power Module
Dimension 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm)
Win Source Part Number 779621-LMZ14203EXTTZX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMZ14203EXT
Introduction Date June 19, 2010
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMZ14203EXTTZX/NOPB CAD Model

Description

The LMZ14203EXTTZX/NOPB is a highly efficient, robust power module designed and manufactured by Texas Instruments. This advanced power solution is part of the SIMPLE SWITCHER® series, which is renowned for its ease of use and reliable performance. The module is specifically engineered to meet the needs of a wide range of applications, including telecommunications, industrial systems, and consumer electronics.

Key Features

  • Output Voltage Range: The LMZ14203EXTTZX/NOPB provides an adjustable output voltage range from 0.8V to 6V, catering to a variety of power requirements for different devices.
  • High Efficiency: With an efficiency rate of up to 92%, this power module ensures minimal energy loss during operation, making it ideal for energy-sensitive applications.
  • Input Voltage: The device supports an input voltage range from 6V to 42V, making it versatile for use with various input sources.
  • Current Capacity: It is capable of delivering up to 3A of output current, providing sufficient power for a range of electronic components.
  • Thermal Performance: The LMZ14203EXTTZX/NOPB is designed with excellent thermal performance in mind, featuring an extended temperature range that ensures stability across different operating conditions.

Advanced Protection Features

The power module incorporates several protection features to ensure the longevity and reliability of both the module and the end application. These include:

  • Over-temperature protection
  • Under-voltage lockout
  • Over-current protection
  • Short-circuit protection

Easy Integration

Designed with practicality in mind, the LMZ14203EXTTZX/NOPB comes in a compact, surface-mount package that simplifies the integration process. Its pinout is optimized for easy placement and routing on printed circuit boards, making it a user-friendly choice for designers and engineers.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LMZ14203EXTTZX/NOPB is no exception. It is RoHS compliant and lead-free, ensuring it meets environmental standards and global regulatory requirements. The device's robust construction and comprehensive testing guarantee performance you can trust in your critical applications.

You May Also Be Interested in

On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.0509 $86.1018
3+ $40.3262 $120.9786
4+ $38.9638 $155.8552
6+ $36.2391 $217.4346
8+ $34.8767 $279.0136
9+ $33.5144 $301.6296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,030 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess