EN
  • EN
  • DE

LMZ14203TZE-ADJ

Part No LMZ14203TZE-ADJ
Manufacturer Texas Instruments
Description LMZ14203 3A SIMPLE SWITCHER® Power Module with 42V Maximum Input Voltage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202556-LMZ14203TZE-ADJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMZ14203TZE-ADJ CAD Model

Description

Product Overview: LMZ14203TZE-ADJ

The LMZ14203TZE-ADJ from Texas Instruments is a highly efficient, precision-engineered power module designed to meet the rigorous demands of modern electronic applications. This versatile component is part of TI's Simple Switcher® series, which is renowned for its ease of use and reliability.

Key Features

  • Output Voltage Range: The LMZ14203TZE-ADJ provides an adjustable output voltage range from 0.8V to 6V, allowing for a wide array of applications.
  • High Efficiency: With an efficiency of up to 92%, this power module ensures minimal heat generation and energy loss, making it suitable for energy-sensitive systems.
  • Output Current: Capable of delivering up to 3A of output current, this module can power a range of components, from microcontrollers to small motors.
  • Wide Input Voltage Range: The input voltage range of 6V to 42V provides flexibility in various power supply scenarios, accommodating both lower and higher voltage sources.
  • Integrated Shielding: The module comes with integrated EMI shielding, reducing electromagnetic interference and making it ideal for noise-sensitive applications.
  • Thermal Performance: Excellent thermal performance is ensured by the use of a copper substrate, which provides effective heat dissipation.
  • Protection Features: It includes built-in features such as over-temperature protection, under-voltage lockout, and short-circuit protection, enhancing the safety and durability of the module.
  • Package: The LMZ14203TZE-ADJ is housed in a thermally enhanced, surface-mount TO-PMOD-7 package, making it easy to integrate into a variety of PCB designs.

Applications

The Texas Instruments LMZ14203TZE-ADJ is suited for a broad range of applications, including but not limited to:

  • Industrial controls and automation
  • Telecommunication equipment
  • Automotive systems
  • Consumer electronics
  • Power supplies for FPGAs, DSPs, and microprocessors

With its robust design and comprehensive feature set, the LMZ14203TZE-ADJ power module from Texas Instruments represents a dependable solution for designers looking to streamline their power management tasks while maintaining high performance and reliability.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6120 $53.0600
11+ $9.9403 $109.3433
16+ $9.6045 $153.6720
23+ $8.9329 $205.4567
30+ $8.5971 $257.9130
37+ $8.2612 $305.6644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess