EN
  • EN
  • DE

LMZ20501SILR

Part No LMZ20501SILR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.8-3.6V 4W / 1.0 A SIMPLE SWITCHER® Nano Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.7V
Maximum Input Voltage 5.5V
Voltage - Output 1 0.8 ~ 3.6V
Current - Output (Maximum) 1A
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, SCP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Efficiency 93%
Mounting Style SMD
Manufacturer Package 8-SMD Module
Dimension 0.14" L x 0.14" W x 0.07" H (3.5mm x 3.5mm x 1.8mm)
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809650-LMZ20501SILR
Ultra Librarian 3D Model Ultra Librarian LMZ20501SILR CAD Model

Description

Introducing the LMZ20501SILR Power Module from Texas Instruments

The LMZ20501SILR is a high-efficiency, nano module power solution from Texas Instruments, designed to simplify the power supply design for a wide range of applications. This compact integrated power module combines a DC/DC converter with power MOSFETs, a shielded inductor, and passives into a low profile, QFN package. This makes the LMZ20501SILR an ideal choice for space-constrained applications.

With an input voltage range of 2.7V to 5.5V, the LMZ20501SILR is versatile enough to be used in various systems, including battery-powered equipment, and can deliver an adjustable output voltage from 0.8V to 3.6V. Users can easily set the output voltage using external resistors, providing flexibility to power different ICs with different voltage requirements.

The module is capable of delivering up to 1A of output current, making it suitable for powering low-power processors, FPGAs, and other digital ICs. Its high efficiency, up to 92%, helps to minimize energy loss as heat, thus reducing the need for additional thermal management solutions.

Featuring advanced power management technologies, the LMZ20501SILR includes features such as Power Good, Enable, and Tracking, which provide additional flexibility and ease of sequencing in complex power architectures. The module's fast transient response ensures stable operation during sudden load changes, which is critical for maintaining the performance and reliability of sensitive electronic systems.

For design engineers looking for a power module that minimizes electromagnetic interference (EMI), the LMZ20501SILR is an excellent choice. Its integrated shielded inductor and optimized layout are designed to reduce radiated emissions, helping to meet stringent EMI requirements.

Overall, the LMZ20501SILR from Texas Instruments is a robust, efficient, and easy-to-use power solution that streamlines the design process for engineers, enabling them to focus on innovation and speed-to-market. Its compact size, high efficiency, and integrated features make it an outstanding choice for a variety of applications where space and power efficiency are critical.

You May Also Be Interested in

Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Traco Power
DC DC CONVERTER +/-15V 6W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4848 $54.8480
23+ $4.5003 $103.5069
35+ $4.3597 $152.5895
48+ $4.2191 $202.5168
62+ $4.0784 $252.8608
83+ $3.6565 $303.4895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,260 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess