EN
  • EN
  • DE

LMZ21700SYE

Part No LMZ21700SYE
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828038-LMZ21700SYE
Ultra Librarian 3D Model Ultra Librarian LMZ21700SYE CAD Model

Description

The LMZ21700SYE is a high-performance, easy-to-use power module from Texas Instruments, designed to meet the needs of a wide range of applications. This nano module is part of the SIMPLE SWITCHER® family and offers a compact solution for achieving a power supply with a minimal external component count. The device integrates a DC/DC converter, inductors, and passives into a single package, simplifying design and reducing time to market.

Key Features

  • High Efficiency: The LMZ21700SYE is designed for high efficiency across a wide load range, making it suitable for battery-powered and energy-sensitive applications.
  • Small Footprint: With its nano-sized package, it is ideal for space-constrained applications, providing a power solution that minimizes board space without compromising performance.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.6V to 5.5V, allowing for flexibility in different circuit designs and compatibility with various ICs and microprocessors.
  • Wide Input Voltage Range: The module supports an input voltage range from 2.7V to 17V, accommodating a variety of power sources and ensuring stable operation through voltage fluctuations.
  • Integrated Shielding: The module's integrated construction includes shielding, which reduces electromagnetic interference (EMI), making it easier to achieve compliance with regulatory standards.

Applications

The LMZ21700SYE is versatile and can be used in a wide array of applications, including but not limited to:

  • Point-of-load conversions
  • Space-constrained applications
  • Networking, telecommunications, and industrial systems
  • Portable and battery-powered electronics
  • Low-power embedded systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LMZ21700SYE is no exception. It is built to meet the stringent requirements of industrial and commercial applications, ensuring long-term reliability and performance.

You May Also Be Interested in

B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Lowest to $2.2499
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9388 $51.2044
31+ $3.2319 $100.1889
48+ $3.1309 $150.2832
67+ $3.0299 $203.0033
86+ $2.9289 $251.8854
115+ $2.6259 $301.9785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess