EN
  • EN
  • DE

LMZ21701SILT

Part No LMZ21701SILT
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description LMZ21701 1 A SIMPLE SWITCHER® Nano Module with 17 V Maximum Input Voltage
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series SIMPLE SWITCHER Nano
Packaging Reel - TR
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 17V
Voltage - Output 1 0.9 ~ 6 V
Current - Output (Maximum) 1A
Applications ITE (Commercial)
Features OCP, OTP, SCP, UVLO
Operating Temperature Range -40°C ~ 125°C
Efficiency 95%
Mounting SMD
Package 8-SMD Module
Size 0.14" L x 0.14" W x 0.07" H (3.5mm x 3.5mm x 1.8mm)
Win Source Part Number 1202562-LMZ21701SILT
Manufacturer Homepage www.ti.com
Family Name LMZ21701
Introduction Date August 01, 2012
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMZ21701SILT CAD Model

Description

Introducing the LMZ21701SILT from Texas Instruments

The LMZ21701SILT is a high-efficiency, nano module power solution from Texas Instruments that simplifies the design of complex power systems. This compact, easy-to-use module integrates an advanced DC/DC converter with power MOSFETs, a shielded inductor, and passives into a low profile, QFN package. With its exceptional power density, the LMZ21701SILT is ideal for space-constrained applications.

Key Features

  • Integrated Power Solution: The LMZ21701SILT combines a DC/DC converter with power components to provide an efficient, compact power module.
  • Wide Input Voltage Range: It operates over a 3V to 17V input voltage range, making it versatile for various applications.
  • High Output Current: This module is capable of delivering up to 1A of output current, suitable for a wide range of low-power applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 6V, allowing for flexibility in different design scenarios.
  • High Efficiency: With an efficiency of up to 95%, the LMZ21701SILT ensures minimal power loss and heat generation.
  • Small Footprint: The compact QFN package measures just 3mm x 3.5mm x 1.41mm, perfect for space-limited designs.
  • Easy-to-Use: The module requires only minimal external components, significantly simplifying the design and reducing time to market.

Applications

The LMZ21701SILT is an excellent choice for powering FPGA, DSP, and microprocessor subsystems. It is also well-suited for use in industrial, healthcare, and consumer electronics where efficient power conversion is necessary in a small footprint. Its performance and ease of integration make it a go-to solution for designers looking to optimize their power systems without compromising on space or efficiency.

Conclusion

With its combination of high efficiency, flexible input and output voltage ranges, and compact size, the LMZ21701SILT from Texas Instruments represents a leading-edge solution for modern power supply designs. Whether you're working on portable devices, communications equipment, or sensitive industrial applications, the LMZ21701SILT provides a reliable, high-performance power module that meets the stringent requirements of today's electronic devices.

You May Also Be Interested in

Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5998 $50.3982
22+ $4.5947 $101.0834
34+ $4.4511 $151.3374
47+ $4.3075 $202.4525
61+ $4.1639 $253.9979
81+ $3.7332 $302.3892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,222 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess