EN
  • EN
  • DE
  • IT

LMZ22008TZE/NOPB

Part No LMZ22008TZE/NOPB
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 8A SIMPLE SWITCHER Power Module With 20-V Maximum Input Voltage and Current Sharing
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel - TR
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 6V
Voltage Input MAX 20V
Voltage - Output 1 0.8 ~ 6 V
Current - Output (Maximum) 8A
Applications ITE (Commercial)
Features UVLO
Operating Temperature Range -40°C ~ 125°C
Efficiency 92%
Mounting SMD
Package TO-PMOD-11, Power Module
Size 0.59" L x 0.59" W x 0.23" H (15.0mm x 15.0mm x 5.9mm)
Win Source Part Number 1202572-LMZ22008TZE/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMZ22008
Introduction Date April 11, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMZ22008TZE/NOPB CAD Model

Description

The LMZ22008TZE/NOPB is a high-performance, easy-to-use power solution from Texas Instruments. Designed to meet the needs of a wide range of applications, this power module integrates a DC/DC converter with power MOSFETs, a shielded inductor, and passives into a low profile, QFN package. The compact design and integrated components make this module an ideal choice for space-constrained applications while providing exceptional power efficiency and reliability.

Key Features

  • Integrated Power Solution: Combines a DC/DC converter with power MOSFETs, a shielded inductor, and passives in a single package, simplifying design and reducing external component count.
  • Wide Input Voltage Range: Operates over a broad input voltage range from 6V to 20V, accommodating a variety of power sources and systems.
  • High Output Current: Capable of delivering up to 8A of continuous output current, making it suitable for high-power applications.
  • Adjustable Output Voltage: Offers an adjustable output voltage range from 0.6V to 5V, providing versatility for different voltage requirements.
  • High Efficiency: Features an efficient design with a peak efficiency of up to 95%, minimizing energy loss and heat generation.
  • Thermal Performance: Enhanced thermal performance with a -40°C to 85°C operating temperature range, ensuring reliability across various environmental conditions.
  • Protection Features: Includes over-temperature protection, over-current protection, and under-voltage lockout, enhancing the safety and longevity of the module.
  • Quality and Reliability: Manufactured by Texas Instruments, a leader in semiconductor solutions, ensuring high standards of quality and reliability.

Applications

The LMZ22008TZE/NOPB is suitable for a diverse array of applications, including but not limited to:

  • Telecommunications equipment
  • Industrial systems
  • Networking equipment
  • Server and storage systems
  • FPGA, DSP, and ASIC power supplies

With its robust feature set and integrated design, the LMZ22008TZE/NOPB from Texas Instruments offers a powerful, efficient, and reliable power solution for designers looking to optimize their power systems with minimal effort and maximum performance.

You May Also Be Interested in

On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3260
Microne
Buck Switching Regulator IC Adjustable 1 Output 2A SOT-23-6
Lowest to $0.1083
Maxim Integrated
DC DC CONVERTER 0.9-5.5V
Need more? Email Us
Traco Power
DC DC CONVERTER 24V 10W
Need more? Email Us
Traco Power
DC DC CONVERTER 5V 3W
Need more? Email Us
Microne
180kHz Boost Fixed 3V 400mA SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.0979
UPI
Step-down type 200kHz~800kHz Adjustable WQFN-20L(3x3) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9780
Traco Power
DC DC CONVERTER 5.1V 15W
Need more? Email Us
Traco Power
DC DC CONVERTER 15V 10W
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5996 $62.3984
8+ $14.6123 $116.8984
12+ $14.1187 $169.4244
18+ $13.1313 $236.3634
23+ $12.6377 $290.6671
28+ $12.1440 $340.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess