EN
  • EN
  • DE

LMZ23605TZ/NOPB

Part No LMZ23605TZ/NOPB
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description LMZ23605 5A SIMPLE SWITCHER® Power Module with 36V Maximum Input Voltage
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Tube
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 6V
Voltage Input MAX 36V
Voltage - Output 1 0.8 ~ 6 V
Current - Output (Maximum) 5A
Applications ITE (Commercial)
Features UVLO
Operating Temperature Range -40°C ~ 125°C
Efficiency 92%
Mounting SMD
Package TO-PMOD-7, Power Module
Size 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm)
Win Source Part Number 1202580-LMZ23605TZ/NOPB
Manufacturer Homepage www.ti.com
Family Name LMZ23605
Introduction Date April 05, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMZ23605TZ/NOPB CAD Model

Description

Product Overview: LMZ23605TZ/NOPB

The LMZ23605TZ/NOPB is a highly efficient, versatile, and robust power module manufactured by Texas Instruments (TI). Designed to simplify the power supply design process, the LMZ23605TZ/NOPB is a complete integrated power solution that combines a 5A DC-DC converter with the necessary power inductor, passives, and compensation in a compact, easy-to-use package. This module is ideal for a wide range of applications, including industrial, communications, automotive, and consumer electronics, where reliability and performance are paramount.

Key Features

  • Integrated Power Solution: The LMZ23605TZ/NOPB integrates a DC-DC converter with an inductor, simplifying design and reducing external component count.
  • Wide Input Voltage Range: This power module operates from an input voltage range of 6V to 36V, making it suitable for various supply voltages.
  • High Output Current: Capable of delivering up to 5A of output current, it meets the needs of high-power applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 6V, providing flexibility for different voltage requirements.
  • High Efficiency: With an efficiency of up to 95%, the module minimizes power loss and heat generation.
  • Thermal Performance: Enhanced thermal performance is achieved through a power-enhanced package that allows for operation at full current rating up to 85°C without airflow.
  • Protection Features: It includes over-temperature protection, over-current protection, and under-voltage lockout to ensure safe operation under various conditions.
  • Quality and Reliability: The LMZ23605TZ/NOPB is designed to meet the stringent quality standards of Texas Instruments, ensuring reliable performance in critical applications.

Applications

The versatility of the LMZ23605TZ/NOPB makes it an excellent choice for a broad range of applications, including but not limited to:

  • Telecommunications equipment
  • Industrial control systems
  • Automotive infotainment and telematics
  • Point of load conversions
  • Networking equipment such as routers and switches

With its integrated design and robust feature set, the LMZ23605TZ/NOPB from Texas Instruments is a powerful, reliable, and convenient solution for your power supply needs, ensuring efficient operation and simplifying the design process.

You May Also Be Interested in

Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.9105
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0075 $64.0300
8+ $13.1344 $105.0752
12+ $12.7239 $152.6868
17+ $12.3135 $209.3295
22+ $11.9030 $261.8660
29+ $10.6717 $309.4793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,040 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess