EN
  • EN
  • DE

LMZ23605TZX/NOPB

Part No LMZ23605TZX/NOPB
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description IC BUCK SYNC 36V 5A TO-PMOD-7 / Module DC-DC 1-OUT 0.8V to 6V 5A 30W 7-Pin TO-PMOD EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel package
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 6V
Voltage Input MAX 36V
Voltage - Output 1 0.8 ~ 6 V
Current - Output (Maximum) 5A
Applications ITE (Commercial)
Features UVLO
Operating Temperature Range -40°C ~ 125°C
Efficiency 92%
Mounting SMD
Package TO-PMOD-7, Power Module
Dimension 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm)
Win Source Part Number 779624-LMZ23605TZX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMZ23605
Introduction Date April 05, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMZ23605TZX/NOPB CAD Model

Description

Product Overview: LMZ23605TZX/NOPB by Texas Instruments

The LMZ23605TZX/NOPB is a high-performance, easy-to-use power module from Texas Instruments, designed to meet the needs of a wide range of applications. This innovative product incorporates a step-down voltage regulator with an input voltage range of 6V to 36V and an output current capability of up to 5A. It is a part of the SIMPLE SWITCHER® family, which is known for its reliability and simplicity in power supply design.

The module is highly integrated and includes a DC/DC converter, inductor, and passives within a compact package. This integration simplifies the design process, reduces external component count, and minimizes the footprint on the PCB, making it an ideal solution for space-constrained applications. The LMZ23605TZX/NOPB is provided in a thermally enhanced, easy-to-solder, surface-mount package, ensuring efficient thermal management and ease of manufacturing.

Featuring an adjustable output voltage range from 0.8V to 6V, the LMZ23605TZX/NOPB allows for flexible use in various systems. Its high efficiency is maintained over a wide load range, which is critical for energy-sensitive applications. The module also includes important protection features such as over-temperature protection, under-voltage lockout, and over-current protection, which enhance the safety and durability of the end product.

This power solution is suitable for a diverse set of applications, including industrial, communications, automotive, and consumer electronics where efficient power conversion is essential. Its robust design ensures performance in harsh environments, making it a reliable choice for designers.

The LMZ23605TZX/NOPB simplifies the implementation of complex power supply circuits, enabling designers to focus on the core aspects of their projects. It is a testament to Texas Instruments' commitment to providing high-quality, integrated power solutions that accelerate the design process and bring products to market faster.

Key Features:

  • Input Voltage Range: 6V to 36V
  • Output Current: Up to 5A
  • Adjustable Output Voltage: 0.8V to 6V
  • Integrated Inductor and Passives
  • Protection Features: Over-temperature, Under-voltage Lockout, Over-current
  • Thermally Enhanced Surface-Mount Package
  • Suitable for a Wide Range of Applications

You May Also Be Interested in

ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3898 $56.9490
11+ $9.3454 $102.7994
17+ $9.0534 $153.9078
23+ $8.7614 $201.5122
30+ $8.4693 $254.0790
40+ $7.5932 $303.7280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,120 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess