EN
  • EN
  • DE

VP101-3BA-HP

Part No VP101-3BA-HP
Manufacturer Microsemi Corporation
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microsemi Corporation
Win Source Part Number 399050-VP101-3BA-HP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VP101-3BA-HP CAD Model

Description

The VP101-3BA-HP, manufactured by Microsemi Corporation (now Microchip Technology), is a member of the VP101 series of video processors. These devices are designed to handle various video processing tasks, primarily in display applications and video systems.

Applications

  • High-performance display systems: The VP101-3BA-HP is used in applications requiring advanced video processing for displays, such as large format displays, monitors, and projection systems.
  • Video conferencing systems: It's suitable for video conferencing equipment where enhancing video quality, such as noise reduction and scaling, is critical.
  • Industrial imaging systems: It can be found in industrial environments where precise video processing is needed for inspection, analysis, and machine vision applications.
  • Medical imaging equipment: The VP101-3BA-HP may be used in medical imaging systems, though validation for medical applications is required.
  • Broadcast video equipment: For certain broadcast applications where scaling and format conversion are needed, this processor can be utilized.

Features

  • High-performance video processing engine: The VP101-3BA-HP offers robust video processing capabilities, including scaling, filtering, and color space conversion.
  • Multiple video input and output formats: It supports various video input and output formats, offering flexibility in system integration.
  • Deinterlacing: It performs deinterlacing to convert interlaced video signals into progressive scan formats, enhancing video quality on modern displays.
  • Noise reduction: The device features noise reduction algorithms to improve the clarity of video signals, particularly in low-light conditions.
  • Scaling and format conversion: Offers capabilities for scaling video resolutions up or down, and for converting between different video formats.
  • Color space conversion: Allows for conversion between different color spaces, ensuring accurate color reproduction on various display devices.

Benefits

  • Improved video quality: The device enhances video quality through deinterlacing, noise reduction, and color correction.
  • Flexibility in video format support: Its support for multiple video formats allows for seamless integration with different video sources and display devices.
  • Enhanced display performance: The processor optimizes video signals for display, resulting in sharper and more vibrant images.
  • Reduced system complexity: By integrating multiple video processing functions into a single chip, the VP101-3BA-HP simplifies system design and reduces the overall component count.
  • Cost-effectiveness: The integrated features contribute to cost savings by eliminating the need for multiple discrete components.

Additional Details: The VP101-3BA-HP is typically available in a surface-mount package, facilitating easy integration into printed circuit boards. It requires a power supply of typically 3.3V or 5V, depending on the specific configuration. This processor is designed to operate within a specific temperature range, usually between 0°C and 70°C. Refer to the device's datasheet for detailed specifications and application guidelines, including pin configurations and power requirements. Microchip acquired Microsemi, so documentation and support are available through the Microchip website. Specific detailed specifications are unavailable without access to the product datasheet.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Qualcomm
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Via
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess