EN
  • EN
  • DE
  • IT

LMZ23608TZ/NOPB

Part No LMZ23608TZ/NOPB
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description IC BUCK SYNC ADJ 8A TO-PMOD-11
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Tube
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 6V
Voltage - Input (Max) 36V
Voltage - Output 1 0.8 ~ 6 V
Current - Output (Max) 8A
Applications ITE (Commercial)
Mounting Style SMD/SMT
Package TO-PMOD-11, Power Module
Size / Dimension 0.59" L x 0.59" W x 0.23" H (15.0mm x 15.0mm x 5.9mm)
Operating Temperature Range -40°C ~ 125°C
Efficiency 93%
Power (Watts) - Max 40W
Win Source Part Number 019693-LMZ23608TZ/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMZ23608TZ/NOPB CAD Model

Description

The LMZ23608TZ/NOPB is a high-performance power module from Texas Instruments (TI), a renowned global semiconductor design and manufacturing company. This sophisticated product is designed to provide high-efficiency power conversion solutions to a wide array of applications, including industrial control, telecommunications, and data processing systems.

  • Integrated Inductor Technology: Simplifies design and saves board space.
  • Input Voltage Range: 6V to 36V.
  • Output Voltage: Adjustable from 0.8V to 6V.
  • Output Current: Up to 8A continuous.
  • Switching Frequency: Adjustable.
  • Thermal Performance: Integrated heat sink for effective heat dissipation.
  • EMI Performance: Excellent, minimizing noise interference.
  • Protection Features: Includes cycle-by-cycle current limit, thermal shutdown, and under-voltage lockout.
  • Compliance: RoHS compliant and lead-free.
  • Package: Compact, surface-mount HTSSOP.

In conclusion, the LMZ23608TZ/NOPB from Texas Instruments is a high-efficiency, versatile, and reliable power module that offers advanced features and robust protection mechanisms.

You May Also Be Interested in

Vicor Corporation
DC DC CONVERTER 12V 100W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 28V 150W
Lowest to $607.2733
Vicor Corporation
DC DC CONVERTER 12V 100W
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 5V
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 3.3V 75W
Need more? Email Us
Flex Power Modules
DC DC CONVERTER 5V 60W
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 3.3V 2.5V 50W
Lowest to $95.7625
Murata Power Solutions Inc.
DC DC CONVERTER 3.3V 100W
Need more? Email Us
AIMTEC
DC DC CONVERTER 5V 1W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.9072 $87.8144
3+ $36.0264 $108.0792
5+ $34.9006 $174.5030
6+ $33.7748 $202.6488
8+ $32.6489 $261.1912
11+ $29.2715 $321.9865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess