EN
  • EN
  • DE
  • IT

LMZ23610

Part No LMZ23610
Manufacturer Texas Instruments
Description LMZ23610 10A SIMPLE SWITCHER Power Module with 36V Maximum Input Voltage and
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202585-LMZ23610
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LMZ23610 CAD Model

Description

The LMZ23610 from Texas Instruments is a robust, easy-to-use power module designed for a wide range of applications. This power solution is capable of delivering up to 10A of output current with exceptional power conversion efficiency, reliability, and thermal performance. The module integrates a DC/DC converter, inductor, and passives into a compact, low-profile package, reducing the design complexity and footprint for power supply design.

Key Features

  • High Efficiency: The LMZ23610 operates with a high efficiency over a wide load range, which is crucial for reducing power loss and improving system performance.
  • Adjustable Output Voltage: This module offers an adjustable output voltage range from 0.8V to 6V, allowing designers to tailor the power supply to the specific needs of their application.
  • Wide Input Voltage Range: It supports an input voltage range from 6V to 36V, making it versatile for various systems, including industrial, automotive, and communication infrastructure.
  • Integrated Shielded Inductor: The inclusion of an integrated shielded inductor enhances performance by minimizing electromagnetic interference (EMI), thereby simplifying design considerations for EMI-sensitive applications.
  • Thermal Performance: The module's excellent thermal performance ensures reliability under varying operating conditions, including high ambient temperatures.
  • Simple Design: The LMZ23610 simplifies the power design process, requiring minimal external components, which can lead to faster time-to-market for end products.

Applications

The LMZ23610 is suitable for a broad array of applications, including:

  • Telecommunications equipment
  • Industrial controls and automation
  • Automotive infotainment and telematics
  • Point-of-load conversions in complex multi-rail systems

With its combination of performance, flexibility, and ease of use, the LMZ23610 power module from Texas Instruments represents a premier solution for designers looking to optimize their power supply systems in a compact and efficient manner.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.9872 $71.9744
4+ $29.5279 $118.1116
6+ $28.6051 $171.6306
9+ $27.6825 $249.1425
11+ $26.7597 $294.3567
15+ $23.9914 $359.8710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess