EN
  • EN
  • DE
  • IT

LMZ23610TZE/NOPB

Part No LMZ23610TZE/NOPB
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 10A SIMPLE SWITCHER Power Module With 36-V Maximum Input Voltage and Current Sharing
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel - TR
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 6V
Voltage Input MAX 36V
Voltage - Output 1 0.8 ~ 6 V
Current - Output (Maximum) 10A
Applications ITE (Commercial)
Operating Temperature Range -40°C ~ 125°C
Efficiency 93%
Mounting SMD
Package TO-PMOD-11, Power Module
Size 0.59" L x 0.59" W x 0.23" H (15.0mm x 15.0mm x 5.9mm)
Win Source Part Number 1202588-LMZ23610TZE/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMZ23610
Introduction Date April 08, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMZ23610TZE/NOPB CAD Model

Description

The LMZ23610TZE/NOPB is a robust, easy-to-use power solution from Texas Instruments, designed to meet the needs of a wide range of applications. This power module is part of the SIMPLE SWITCHER® family and is capable of delivering up to 10A of output current with exceptional power conversion efficiency, reliability, and thermal performance.

Key Features

  • Output Voltage Range: The device provides an adjustable output voltage range from 0.8V to 6V, which allows for flexible use in various circuit designs.
  • Input Voltage Range: It operates over an input voltage range of 6V to 36V, making it suitable for a variety of supply voltages.
  • High Efficiency: With an integrated shielded inductor, the LMZ23610TZE/NOPB offers high efficiency and reduces EMI, which is crucial for sensitive electronic applications.
  • Thermal Performance: The power module comes in an innovative package that enhances thermal performance and simplifies heat management in systems.
  • Protection Features: It includes built-in features such as over-temperature protection, under-voltage lockout, and over-current protection, ensuring safe operation under various conditions.

Applications

The versatility of the LMZ23610TZE/NOPB makes it ideal for a range of applications, including:

  • Telecommunications and Networking Equipment
  • Industrial and Test Equipment
  • Consumer Electronics
  • Storage Systems and Servers

Quality and Reliability

As with all Texas Instruments products, the LMZ23610TZE/NOPB is manufactured to the highest quality standards, ensuring reliability and performance in the field. The device is also RoHS compliant and lead-free, reflecting TI's commitment to environmental sustainability.

Part Number Explanation

The part number LMZ23610TZE/NOPB breaks down as follows:

  • LMZ - Product Family (SIMPLE SWITCHER)
  • 23610 - 10A Output Current Capability
  • TZE - Package Code (Thermally Enhanced)
  • NOPB - No Lead (Pb) / RoHS Compliant

With its robust design and comprehensive feature set, the LMZ23610TZE/NOPB from Texas Instruments stands out as a superior choice for designers looking for a high-performance, integrated power solution.

You May Also Be Interested in

Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 198W
Lowest to $5.4849
Vicor Corporation
DC DC CONVERTER 12V 100W
Need more? Email Us
Renesas Electronics America
ZL9117MIRZ-T
Need more? Email Us
TDK-Lambda Americas Inc.
DC DC CONVERTER 5V 5W
Lowest to $91.0909
Cosel USA, Inc.
DC DC CONVERTER 5V
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 28V 150W
Lowest to $607.2733
Artesyn Embedded Technologies
DC DC CONVERTER 12V 20W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 5V 2W
Lowest to $5.3557
Texas Instruments
DC DC CONVERTER 1 ~ 6V
Lowest to $5.3944

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.9353 $71.8059
5+ $22.4204 $112.1020
7+ $21.6629 $151.6403
10+ $20.1480 $201.4800
13+ $19.3906 $252.0778
17+ $18.6332 $316.7644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,710 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess