EN
  • EN
  • DE

LMZ30602RKGR

Part No LMZ30602RKGR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 2A SIMPLE SWITCHER Power Module with 2.95V-6V Input in QFN Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel - TR
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 2.95V
Voltage Input MAX 6V
Voltage - Output 1 0.8 ~ 3.6 V
Current - Output (Maximum) 2A
Applications ITE (Commercial)
Features OCP, OTP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 95%
Mounting SMD
Package 39-BQFN Exposed Pad
Size 0.44" L x 0.36" W x 0.11" H (11.2mm x 9.2mm x 2.9mm)
Win Source Part Number 1202589-LMZ30602RKGR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name LMZ30602
Introduction Date July 18, 2013
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMZ30602RKGR CAD Model

Description

Overview of Texas Instruments LMZ30602RKGR

The Texas Instruments LMZ30602RKGR is a high-performance, easy-to-use power solution that integrates a DC/DC converter with power MOSFETs, a shielded inductor, and passives into a low profile, QFN package. This power module is designed for space-constrained applications that require high power efficiency and reliability.

Key Features

  • Integrated Power Solution: The LMZ30602RKGR combines a DC/DC converter with power MOSFETs and an inductor, simplifying the design process and reducing external component count.
  • Adjustable Output Voltage: It offers an adjustable output voltage range from 0.8V to 3.6V, allowing flexibility across different applications and compatibility with a variety of loads.
  • High Efficiency: With an efficiency of up to 95%, this module provides a high-power conversion rate, which is ideal for energy-sensitive designs.
  • Compact QFN Package: Encased in a compact 10mm x 10mm x 4.3mm QFN package, the LMZ30602RKGR is perfect for space-constrained applications.
  • Output Current: It supports an output current of up to 2A, catering to a broad range of power requirements.
  • Thermal Performance: The module's excellent thermal performance ensures reliability under varying operating conditions.

Applications

The LMZ30602RKGR is suitable for a wide range of applications, including but not limited to:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial Systems
  • Test and Measurement Devices
  • Consumer Electronics

Technical Specifications

Parameter Value
Output Voltage Range 0.8V to 3.6V
Output Current Up to 2A
Efficiency Up to 95%
Package Size 10mm x 10mm x 4.3mm

With its robust design and versatile features, the Texas Instruments LMZ30602RKGR is a top choice for designers looking for a reliable and efficient power management solution.

You May Also Be Interested in

Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4999 $50.9994
15+ $6.9743 $104.6145
23+ $6.7563 $155.3949
31+ $6.5384 $202.6904
40+ $6.3204 $252.8160
53+ $5.6666 $300.3298
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess