EN
  • EN
  • DE

LMZ31503RUQT

Part No LMZ31503RUQT
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC/DC CONVERTER 0.8-5.5V 17W / Module DC-DC 1-OUT 0.8V to 5.5V 3A 47-Pin B1QFN T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel package
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 14.5V
Voltage - Output 1 0.8 ~ 5.5 V
Current - Output (Maximum) 3A
Applications ITE (Commercial)
Features OCP, OTP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 93.3%
Mounting SMD
Package 47-BQFN Module
Dimension 0.60" L x 0.36" W x 0.11" H (15.2mm x 9.2mm x 2.9mm)
Manufacturer Package 47-B1QFN (15x9)
Win Source Part Number 779629-LMZ31503RUQT
Popularity Medium
Supply and Demand Status Limited
Family Name LMZ31503
Introduction Date July 18, 2013
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMZ31503RUQT CAD Model

Description

Introducing the LMZ31503RUQT Power Module from Texas Instruments

The LMZ31503RUQT is a high-performance power module from the reputable semiconductor manufacturer, Texas Instruments (TI). This module is designed to deliver exceptional efficiency and reliability for a wide range of applications, including telecommunications, networking equipment, industrial systems, and more. The LMZ31503RUQT simplifies power design by integrating a power converter, inductor, and associated components into a compact, easy-to-use package.

Key Features

  • Output Voltage Range: The module offers an adjustable output voltage range from 0.6V to 3.6V, allowing for flexible use across various applications.
  • Input Voltage Range: It supports an input voltage range of 2.95V to 14.5V, accommodating a variety of power sources and system requirements.
  • High Output Current: The LMZ31503RUQT can deliver up to 3A of output current, making it capable of powering high-performance integrated circuits and other power-hungry components.
  • High Efficiency: With an integrated shielded inductor and advanced packaging, the module provides high power conversion efficiency, which is crucial for thermal management and energy savings.
  • Compact Design: The power module comes in a 9mm x 9mm x 4.3mm QFN package, saving valuable board space and reducing design complexity.
  • Protection Features: It includes built-in overcurrent, overtemperature, and undervoltage lockout protections, ensuring safe operation under various conditions.
  • Easy to Use: The LMZ31503RUQT is designed for ease of use, requiring minimal external components, which simplifies the design and accelerates time to market.

Applications

With its versatile feature set, the LMZ31503RUQT is ideal for powering FPGAs, DSPs, microprocessors, and other digital ICs in applications such as:

  • Telecommunications infrastructure
  • Networking switches and routers
  • Industrial control and automation systems
  • Test and measurement equipment

TI's LMZ31503RUQT power module represents a robust solution for designers looking to improve power density and efficiency in their systems. Its integrated approach reduces design hurdles, enabling a quicker path to market for high-performance electronic products.

You May Also Be Interested in

On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Eutech Microelectronics
Step-down type 340kHz Adjustable 3A 920mV~20V SOP-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2212
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Microne
180kHz Boost Fixed 3V 400mA SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.0874
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
FITIPOWER
Buck Switching Regulator IC Adjustable 0.6V~8V 2A SOT-23-6
Lowest to $0.0853

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6316 $66.5264
7+ $15.5790 $109.0530
10+ $15.0527 $150.5270
15+ $14.0000 $210.0000
19+ $13.4737 $256.0003
24+ $12.9474 $310.7376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,620 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess