EN
  • EN
  • DE
  • IT

LMZ31506RUQR

Part No LMZ31506RUQR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 6A SIMPLE SWITCHER® Power Module with 2.95V-14.5V Input and Current Sharing in QFN Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel - TR
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 1.6V
Voltage Input MAX 14.5V
Voltage - Output 1 0.6 ~ 5.5 V
Current - Output (Maximum) 6A
Applications ITE (Commercial)
Features OCP, OTP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 95%
Mounting SMD
Package 47-BQFN Exposed Pad
Size 0.60" L x 0.36" W x 0.11" H (15.2mm x 9.2mm x 2.9mm)
Win Source Part Number 1202595-LMZ31506RUQR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMZ31506
Introduction Date July 18, 2013
Country of Origin Malaysia ,Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMZ31506RUQR CAD Model

Description

The LMZ31506RUQR from Texas Instruments is a highly efficient, easy-to-use power module that integrates a DC/DC converter with power MOSFETs, a shielded inductor, and passives into a low profile, QFN package. This advanced power solution is designed to simplify the design of power management systems and accelerate the product development cycle.

Key Features

  • Output Voltage Range: 0.6V to 3.6V with ±1.5% output voltage accuracy over line, load, and temperature.
  • Input Voltage Range: 2.95V to 14.5V, suitable for a variety of applications including industrial, communications, and infrastructure.
  • High Efficiency: Integrated power stages and an optimized inductor enable efficiencies up to 95%.
  • Output Current: Capable of delivering up to 6A of continuous output current.
  • Compact Size: The QFN package measures just 16mm x 16mm x 4mm, ideal for space-constrained applications.
  • Thermal Performance: Enhanced thermal dissipation allows for reliable operation over a wide temperature range.
  • Protection Features: Includes over-temperature protection, under-voltage lockout, over-voltage protection, and short-circuit protection.
  • Adjustable Switching Frequency: Allows for optimization between efficiency and external component size.
  • Power Good Output: Provides a power-good signal when the output voltage is within regulation.

Applications

The LMZ31506RUQR is versatile and can be used in various applications, including:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial Systems
  • Test and Measurement
  • Storage Systems

With its comprehensive features and robust design, the LMZ31506RUQR power module from Texas Instruments is an excellent choice for designers looking for a high-performance, reliable, and easy-to-implement power management solution.

You May Also Be Interested in

Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 198W
Lowest to $4.8972
Vicor Corporation
DC DC CONVERTER 24V 250W
Lowest to $348.9063
Vicor Corporation
DC DC CONVERTER 28V 150W
Lowest to $542.2083
Vicor Corporation
DC DC CONVERTER 12V 100W
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 5V
Need more? Email Us
Renesas Electronics America
ZL9117MIRZ-T
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 5V 2W
Need more? Email Us
Flex Power Modules
DC DC CONVERTER 5V 60W
Need more? Email Us
Cincon Electronics Co. LTD
DC DC CONVERTER +/-12V 3W
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8422 $55.3688
9+ $11.3577 $102.2193
14+ $11.0028 $154.0392
19+ $10.6479 $202.3101
25+ $10.2929 $257.3225
33+ $9.2282 $304.5306
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,490 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess