EN
  • EN
  • DE
  • IT

LMZ31506RUQT

Part No LMZ31506RUQT
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC/DC CONVERTER 0.6-5.5V 33W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel package
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 1.6V
Voltage Input MAX 14.5V
Voltage - Output 1 0.6 ~ 5.5 V
Current - Output (Maximum) 6A
Applications ITE (Commercial)
Features OCP, OTP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 95%
Mounting SMD
Package 47-BQFN Module
Dimension 0.60" L x 0.36" W x 0.11" H (15.2mm x 9.2mm x 2.9mm)
Manufacturer Package 47-B1QFN (15x9)
Win Source Part Number 779630-LMZ31506RUQT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LMZ31506
Introduction Date July 18, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMZ31506RUQT CAD Model

Description

The LMZ31506RUQT is a high-performance, easy-to-use power module from Texas Instruments (TI), designed to meet the needs of demanding power supply applications. This innovative module integrates a DC/DC converter, inductor, and passives into a compact QFN package, simplifying the design process and reducing the time to market for product developers.

Key Features:

  • Integrated Power Solution: The LMZ31506RUQT combines a 6A step-down converter with power inductors and passives in a single package, enabling a streamlined design with minimal external components.
  • Efficient Performance: With an efficiency of up to 95%, this power module can deliver a high level of power without generating excessive heat, making it suitable for high-density applications.
  • Wide Input Voltage Range: The module operates over a wide input voltage range of 4.5V to 14V, accommodating various supply voltages and offering flexibility in system design.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.6V to 5.5V, catering to a broad spectrum of power requirements for different ICs and systems.
  • Compact Size: The QFN package measures just 16mm x 16mm x 4mm, allowing for high power density and saving precious board space in space-constrained applications.
  • Thermal Performance: The LMZ31506RUQT is designed with excellent thermal performance in mind, featuring an integrated heat spreader that helps to dissipate heat effectively.
  • Protection Features: It includes over-temperature protection, over-current protection, and under-voltage lockout, ensuring the safety and reliability of the power supply and the system it powers.

Applications:

The versatility of the LMZ31506RUQT makes it ideal for a wide array of applications, including but not limited to telecommunications, networking, industrial, and test equipment. Its robust design and comprehensive feature set ensure that it can meet the stringent requirements of complex electronic systems while providing a high level of efficiency and reliability.

Overall, the LMZ31506RUQT from Texas Instruments is a sophisticated power solution that offers designers a high level of integration, performance, and convenience, significantly reducing design complexity and enhancing the overall performance of the end product.

You May Also Be Interested in

Murata Power Solutions Inc.
DC DC CONVERTER 3.3V 100W
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 198W
Lowest to $4.8972
Vicor Corporation
DC DC CONVERTER 12V 400W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 5V 2W
Need more? Email Us
Texas Instruments
DC DC CONVERTER 1 ~ 6V
Lowest to $5.3944
Flex Power Modules
DC DC CONVERTER 5V 60W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 0.75-3.3V 33W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 5V 150W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 3.3V 75W
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3910 $57.5640
9+ $11.8080 $106.2720
14+ $11.4390 $160.1460
19+ $11.0700 $210.3300
24+ $10.7010 $256.8240
32+ $9.5940 $307.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,380 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess