EN
  • EN
  • DE
  • IT

LMZM23601SILR

Part No LMZM23601SILR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 1.2-15V  /  Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 15V 1A 4V - 36V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Package Tape & Reel
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4V
Voltage - Input (Max) 36V
Voltage - Output 1 1.2 ~ 15V
Current - Output (Max) 1A
Applications ITE (Commercial)
Features OCP, SCP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 10-LDFN Exposed Pad, Module
Dimension 0.15" L x 0.12" W x 0.06" H (3.8mm x 3.0mm x 1.6mm)
Supplier Device Package 10-uSIP (3.8x3)
Base Product Number LMZM23601
Other Names 296-LMZM23601SILRCT,296-LMZM23601SILRTR,LMZM23601SILR,296-LMZM23601SILRDKR
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1237376-LMZM23601SILR
Ultra Librarian 3D Model Ultra Librarian LMZM23601SILR CAD Model

Description

The LMZM23601SILR from Texas Instruments is a highly efficient, easy-to-use power module that integrates an inductor and a power converter. Designed to simplify the power supply design process, this compact module offers a complete solution for a wide range of applications, including industrial, communications, and consumer electronics.

Key Features

  • Input Voltage Range: The module supports a wide input voltage range from 4 V to 36 V, making it versatile for various applications.
  • Output Voltage Range: It provides an adjustable output voltage range from 1 V to 7 V, allowing for customization to specific system requirements.
  • High Efficiency: With an efficiency of up to 92%, the LMZM23601SILR ensures minimal power loss and heat generation, thus reducing the need for additional thermal management.
  • Output Current: It can deliver up to 1 A of continuous output current, which can satisfy the needs of a broad spectrum of low-power applications.
  • Integrated Inductor: The inclusion of an integrated inductor simplifies the design and reduces the overall footprint of the power supply on the PCB.
  • Package: The module comes in a small, thermally enhanced 10-pin SIL package, which provides excellent thermal performance and space savings.
  • Protection Features: It includes various protection features such as over-temperature, over-current, and under-voltage lockout, ensuring reliable operation and longevity of the module.
  • Easy to Use: The LMZM23601SILR requires minimal external components, which allows for quick and easy implementation into a wide range of systems.

Applications

The LMZM23601SILR is ideal for use in applications such as embedded systems, FPGA and DSP power supplies, wireless routers, cable modems, and other space-constrained applications. Its robust design and comprehensive feature set make it the go-to solution for designers looking for a reliable and efficient power module.

Conclusion

With its combination of integration, efficiency, and ease of use, the LMZM23601SILR from Texas Instruments stands out as a powerful, compact power solution. Its broad input and output voltage ranges, along with its high efficiency and integrated protection features, make it a versatile choice for a multitude of applications.

You May Also Be Interested in

Murata Power Solutions Inc.
DC DC CONVERTER 0.75-3.3V 33W
Need more? Email Us
Traco Power
DC DC CONVERTER 24V 15W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 28V 150W
Lowest to $542.2083
Flex Power Modules
DC DC CONVERTER 5V 60W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 24V 250W
Lowest to $348.9063
Panasonic
DC DC CONVERTER 28V
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 5V 2W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 24V 500W
Need more? Email Us
AIMTEC
DC DC CONVERTER 5V 1W
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $327.0677 $327.0677
2+ $293.2331 $586.4662
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess