EN
  • EN
  • DE

LP2901DRG4

Part No LP2901DRG4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description Wide Supply-Voltage Range  3 V to 30 V | IC DIFF COMPARATOR QUAD 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Use For General
Number of Elements 4
Output Type CMOS, MOS, Open-Collector
Supply Voltage , Single/Dual (±) 3V ~ 30V
Voltage - Input Offset (Maximum) 5mV at 30V
Current - Input Bias (Maximum) 0.025μA at 5V
Current - Output 30mA at 5V
Current - Quiescent (Maximum) 100μA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-SOIC
Mounting Style SMD
Supplier Device Package 14-SOIC
Family Part Number LP2901
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1202727-LP2901DRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2901DRG4 CAD Model

Description

The LP2901DRG4 is a quad differential comparator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is engineered to provide precision voltage comparison, which is crucial for a wide range of electronics applications including industrial, automotive, and consumer products.

Key Features

  • Wide Supply Range: The LP2901DRG4 operates over a wide supply voltage range from 2V to 36V, or ±1V to ±18V in dual supplies, making it versatile for various electronic systems.
  • Low Supply Current: It is optimized for low power consumption, drawing a minimal supply current, which is ideal for battery-powered devices.
  • Input Offset Voltage: The comparator features a low input offset voltage, ensuring high accuracy in voltage comparison.
  • Open Collector Outputs: With open collector outputs, this component can interface with different logic levels and drive various loads such as LEDs or relays.
  • Single or Split Supply Operation: Flexibility is provided by the ability to operate with both single and split supply configurations, accommodating a broader range of circuit designs.
  • Low Input Bias Current: The device has a low input bias current, which reduces errors in high impedance circuit applications.

Applications

The LP2901DRG4 is suitable for multiple applications, including:

  • Limit comparators
  • Simple analog to digital converters
  • Voltage monitoring
  • Window comparators
  • Level shifters
  • Peak detectors
  • Relay drivers

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LP2901DRG4 is no exception, with rigorous testing and quality control measures in place to ensure reliability and performance in demanding conditions.

Package and Availability

The LP2901DRG4 is available in a SOIC-14 package, offering a compact footprint for space-constrained applications. It is also RoHS compliant, adhering to environmental standards regarding the restriction of hazardous substances.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3412 $51.1800
315+ $0.3197 $100.7055
490+ $0.3089 $151.3610
700+ $0.2873 $201.1100
905+ $0.2765 $250.2325
1,130+ $0.2657 $300.2410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,310 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess