EN
  • EN
  • DE

LP2950-33LPE3

Part No LP2950-33LPE3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 100MA TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 100mA TO-92-3
Manufacturer Texas Instruments
Package Bulk
Operating Temperature Range -40°C ~ 125°C
Mounting Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Case / Package TO-92-3
Family Name LP2950
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LP2950-33LPE3-ND, LP295033LPE3, -LP2950, 296-26120, -296-26120-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923582-LP2950-33LPE3
Ultra Librarian 3D Model Ultra Librarian LP2950-33LPE3 CAD Model

Description

The LP2950-33LPE3 is a reliable low-dropout voltage regulator from Texas Instruments, designed to maintain stability and performance in a variety of electronic applications. This regulator is capable of delivering a fixed output voltage of 3.3V with an output current up to 100mA, making it an ideal choice for small, power-sensitive devices.

Key Features

  • Output Voltage: The device provides a precise 3.3V output, which is essential for consistent operation in digital circuits that require a stable voltage level.
  • Low Dropout: With its low dropout voltage, the LP2950-33LPE3 can operate effectively even when the input voltage is very close to the output voltage, enhancing the overall efficiency of the system.
  • Current Capacity: It can supply up to 100mA of output current, suitable for a range of low-power applications.
  • Quiescent Current: The quiescent current is low, which means that the regulator does not draw much power for its operation, thereby conserving energy in battery-powered devices.
  • Thermal Protection: The device includes built-in thermal protection that shuts down the regulator to prevent damage if the internal temperature exceeds safe operating limits.
  • Short-Circuit Protection: Additional safety is provided by the short-circuit protection feature, which helps to safeguard the regulator and the connected components from damage due to short circuits.

Applications

The LP2950-33LPE3 can be utilized in a diverse array of applications due to its stability and power efficiency. It is particularly well-suited for:

  • Battery-powered devices
  • Portable electronics
  • Microcontrollers and digital logic supplies
  • Reference voltage sources
  • Consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LP2950-33LPE3 is no exception. This voltage regulator is built to meet high standards of reliability, ensuring that it performs consistently over its intended lifespan. Customers can trust in the robustness and durability of this component for their critical electronic designs.

You May Also Be Interested in

Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3422 $53.6880
95+ $1.1013 $104.6235
145+ $1.0669 $154.7005
195+ $1.0325 $201.3375
255+ $0.9980 $254.4900
340+ $0.8948 $304.2320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,396 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess