EN
  • EN
  • DE

MAX8724ETI+T

Part No MAX8724ETI+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC CHARGER BATTERY 28-TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 2 to 4
Battery Pack Voltage 17.6V (Max)
Maximum Supply Voltage 28V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-TQFN (5x5)
Win Source Part Number 099226-MAX8724ETI+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX8724ETI+T CAD Model

Description

Maxim Integrated MAX8724ETI+T Laptop Battery Chargers

The MAX8724ETI+T is a highly efficient, multifunction battery charger from Maxim Integrated, designed specifically to cater to the needs of modern laptop computers. This compact, integrated circuit is engineered to provide a seamless charging experience for lithium-ion (Li-ion) batteries, which are commonly used in portable computing devices.

At the heart of the MAX8724ETI+T lies its smart charging control features, which include programmable charge current, charge voltage, and end-of-charge current. This level of control ensures that batteries are charged safely and efficiently, maximizing both the performance and lifespan of the battery. The charger operates in either a pulse-width modulation (PWM) mode for fast charging or in a lower-power pulse-frequency modulation (PFM) mode for improved efficiency at light loads.

The device's versatility is further enhanced by its wide input voltage range, accommodating various power sources and ensuring compatibility with global power standards. The MAX8724ETI+T is equipped with a digital tri-level battery voltage set point, allowing for precise adjustment to match the specifications of the battery being charged.

Protection features are paramount in battery charger design, and the MAX8724ETI+T does not disappoint. It includes an array of safety features such as input overvoltage protection, battery overvoltage protection, and thermal protection. These measures protect both the charger and the battery from potential damage due to abnormal operating conditions. Additionally, an automatic recharge feature kicks in when the battery voltage falls below a certain threshold, ensuring the device remains ready for use.

The MAX8724ETI+T comes in a compact, thermally efficient TQFN package, which is ideal for space-constrained applications. Its small footprint and low-profile design make it an excellent choice for sleek, modern laptops that demand minimalistic yet powerful components.

In summary, the MAX8724ETI+T from Maxim Integrated is a sophisticated and reliable solution for laptop battery management, offering advanced charging control, comprehensive protection features, and a design tailored for portability and efficiency.

You May Also Be Interested in

Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us
Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8983 $55.2881
16+ $6.4806 $103.6896
24+ $6.2781 $150.6744
33+ $6.0756 $200.4948
43+ $5.8731 $252.5433
57+ $5.2655 $300.1335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess