EN
  • EN
  • DE

LP2951ACM-3.0

Part No LP2951ACM-3.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Series of Adjustable Micropower Voltage Regulators | IC REG LIN POS ADJ 100MA 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Adjustable (Fixed)
Voltage - Input (Maximum) 30V
Min/Fixed Output Voltage 1.235V (3V)
Maximum Output Voltage 29V
Maximum Dropout Voltage 0.6V at 100mA
Output Current 100mA
Current - Quiescent (Iq) 120μA
Maximum Supply Current 14mA
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LP2951
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1202776-LP2951ACM-3.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP2951ACM-3.0 CAD Model

Description

Product Overview: LP2951ACM-3.0 Voltage Regulator

The LP2951ACM-3.0, manufactured by Texas Instruments, is a versatile, low-dropout voltage regulator optimized for low-power applications. This regulator is designed to provide a steady 3.0V output from a higher voltage input while maintaining high accuracy and low noise. It is especially suitable for battery-powered devices, portable electronics, and other systems where power efficiency is critical.

Key Features

  • Output Voltage: Precisely regulated 3.0V output, making it ideal for consistent power supply in sensitive electronics.
  • Low Dropout: The device can operate with a very low input-to-output voltage differential, reducing power loss and improving efficiency.
  • Current Limiting: Built-in current limiting protects the device and the load from damage due to overcurrent conditions.
  • Thermal Shutdown: An integrated thermal shutdown feature ensures the regulator remains within safe operating temperature limits.
  • Low Quiescent Current: The LP2951ACM-3.0 is designed for low quiescent current, which is beneficial for extending battery life in portable applications.
  • Adjustable Output: Users can adjust the output voltage with external resistors, providing flexibility for different application requirements.
  • Error Flag: An error flag output warns of a low output voltage, which is often due to dropping input voltage or excessive load conditions.
  • Shutdown Feature: An easy-to-use shutdown feature allows the device to be switched off, further reducing power consumption when not in use.

Applications

  • Portable devices
  • Battery-powered equipment
  • Microcontroller power supply
  • Consumer electronics
  • Automotive electronics

The LP2951ACM-3.0 from Texas Instruments is provided in a compact, surface-mount package, making it easy to integrate into a wide range of electronic assemblies. Its combination of features ensures reliable performance for applications requiring a stable and efficient power supply. With its versatility and high-quality design, the LP2951ACM-3.0 is a go-to choice for engineers looking for a robust voltage regulation solution.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9006 $54.0360
140+ $0.7390 $103.4600
210+ $0.7159 $150.3390
290+ $0.6928 $200.9120
375+ $0.6697 $251.1375
500+ $0.6004 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess