EN
  • EN
  • DE

LP2951ACMM

Part No LP2951ACMM
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Series of Adjustable Micropower Voltage Regulators | IC REG LIN POS ADJ 100MA 8VSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Output Type Adjustable (Fixed)
Voltage - Input (Maximum) 30V
Min/Fixed Output Voltage 1.235V (5V)
Maximum Output Voltage 29V
Maximum Dropout Voltage 0.6V at 100mA
Output Current 100mA
Current - Quiescent (Iq) 120μA
Maximum Supply Current 14mA
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Family Part Number LP2951
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1202777-LP2951ACMM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Imaging, Video & Vision, Audio, Portable Devices, Communications & Networking, Medical
Ultra Librarian 3D Model Ultra Librarian LP2951ACMM CAD Model

Description

The LP2951ACMM, crafted by the renowned semiconductor company Texas Instruments (TI), is a versatile, low-dropout voltage regulator that offers stability and high performance for a wide array of applications. This integrated circuit is specifically designed to maintain a constant voltage level and is perfect for systems that require a low power consumption and a stable power supply.

Key Features

  • Adjustable Output: The LP2951ACMM provides an adjustable output voltage that can be set from 1.24V to 29V with the use of external resistors, catering to a broad range of applications and allowing for precise voltage regulation.
  • Low Dropout Voltage: This regulator boasts a low dropout voltage, ensuring efficient operation even when the input voltage is very close to the output voltage, which is critical for battery-powered devices.
  • Low Quiescent Current: It features a low quiescent current, making it an ideal choice for portable and battery-operated equipment where power efficiency is crucial.
  • Current and Thermal Limiting: Built-in current and thermal limiting features provide protection against excessive current and overheating, enhancing the reliability and longevity of both the regulator and the system it is part of.
  • Shutdown Capability: The LP2951ACMM includes a shutdown feature that allows the regulator to be switched off, further reducing power consumption when the system is in standby or not in use.

Applications

The versatility of the LP2951ACMM makes it suitable for a diverse range of applications, including but not limited to:

  • Battery-powered devices
  • Portable instrumentation
  • Mobile phones
  • Personal electronics
  • Power supplies for cameras and RF circuits

Package and Availability

The LP2951ACMM is available in a compact 8-pin VSSOP package, allowing for a minimal footprint on printed circuit boards. TI's commitment to quality ensures that this product meets the highest standards and is available through various distributors and directly from Texas Instruments.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0571 $52.8550
120+ $0.8674 $104.0880
180+ $0.8403 $151.2540
250+ $0.8132 $203.3000
320+ $0.7861 $251.5520
430+ $0.7048 $303.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,198 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess