EN
  • EN
  • DE

LP2951ACMMX-3.3

Part No LP2951ACMMX-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Series of Adjustable Micropower Voltage Regulators | IC REG LIN POS ADJ 100MA 8VSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Output Type Adjustable (Fixed)
Voltage - Input (Maximum) 30V
Min/Fixed Output Voltage 1.235V (3.3V)
Maximum Output Voltage 29V
Maximum Dropout Voltage 0.6V at 100mA
Output Current 100mA
Current - Quiescent (Iq) 120μA
Maximum Supply Current 14mA
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Family Part Number LP2951
Manufacturer Pack Quantity 3,500
MSL Level 1 (Unlimited)
Win Source Part Number 1202782-LP2951ACMMX-3.3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2951ACMMX-3.3 CAD Model

Description

Product Overview: LP2951ACMMX-3.3 Voltage Regulator

The LP2951ACMMX-3.3 from Texas Instruments is a versatile, low-dropout voltage regulator optimized for battery-powered and low-voltage applications. This regulator offers a precise output voltage of 3.3V, designed to maintain stability and performance across a wide range of operating conditions.

Key Features

  • Output Voltage: Fixed 3.3V with high accuracy.
  • Low Dropout: Ensures efficient operation even with a very small difference between the input and output voltages.
  • Current Capacity: Capable of delivering up to 100mA of continuous output current.
  • Low Quiescent Current: Ideal for battery-operated devices, contributing to extended battery life.
  • Multiple Functions: Features an error flag output that signals whenever the output voltage falls outside nominal conditions.
  • Adjustable Output: An external resistor divider can adjust the output voltage settings for specific application requirements.
  • Thermal Protection: Built-in thermal shutdown protection prevents damage from overheating.
  • Package: Available in an 8-pin VSSOP (MSOP) package that is suitable for space-constrained applications.

Applications

The LP2951ACMMX-3.3 is a flexible component suitable for a broad array of applications, including:

  • Portable and battery-powered equipment
  • Mobile phones and PDAs
  • Portable media players
  • Microcontroller power supplies
  • Peripheral cards

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LP2951ACMMX-3.3 is no exception. This product is designed to meet the rigorous standards required by industrial and consumer applications, ensuring both consistency and performance.

Ordering Information

The LP2951ACMMX-3.3 is available for ordering in various quantities, with options for bulk or reel packaging to accommodate production requirements. For detailed ordering and shipping information, customers should consult Texas Instruments' official documentation or contact their sales representative.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2847 $51.3880
95+ $1.0542 $100.1490
150+ $1.0212 $153.1800
205+ $0.9883 $202.6015
265+ $0.9553 $253.1545
355+ $0.8565 $304.0575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,771 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess