EN
  • EN
  • DE

LP2951ACN/NOPB

Part No LP2951ACN/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 100MA 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Linear Voltage Regulator IC Positive Adjustable (Fixed) Output 100mA 8-PDIP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name LP2951
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number *LP2951ACN/NOPB, -LP2951ACN/NOPB-ND, LP2951ACNNOPB, LP2951ACN-NDR
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923584-LP2951ACN/NOPB
Ultra Librarian 3D Model Ultra Librarian LP2951ACN/NOPB CAD Model

Description

Product Overview: LP2951ACN/NOPB

The LP2951ACN/NOPB, manufactured by Texas Instruments, is a versatile, low power voltage regulator with impressive features that make it suitable for a wide range of applications. This regulator is capable of delivering a continuous output current of up to 100mA with an input voltage range from 4V to 30V, which makes it ideal for battery-powered devices and other low power electronics.

Key Features

  • Adjustable Output: The output voltage can be adjusted from 1.24V to 29V by using two external resistors, providing flexibility for various design requirements.
  • Low Dropout Voltage: The device offers a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, helping to prolong battery life in portable applications.
  • Low Quiescent Current: The LP2951ACN/NOPB has a very low quiescent current, making it suitable for battery-operated devices where power conservation is critical.
  • Error Flag Warning: An error flag output warns of a low output voltage, often due to falling input voltage or excessive output current, providing an additional layer of protection for connected devices.
  • Shutdown Feature: The device includes a shutdown feature that can be activated to significantly reduce power consumption when the regulator is not in use.

Applications

The LP2951ACN/NOPB is versatile enough to be used in a variety of applications, including:

  • Portable consumer electronics
  • Automotive systems
  • Telecommunications infrastructure
  • Battery-powered equipment
  • Linear power supplies

Package and Reliability

This voltage regulator is offered in an 8-pin PDIP package, providing a robust and easy-to-handle component for through-hole mounting. The device is also characterized for operation from −40°C to +125°C, ensuring reliable performance across a wide range of environmental conditions. With Texas Instruments' reputation for quality, the LP2951ACN/NOPB is a dependable choice for designers looking to incorporate a stable and efficient voltage regulator into their systems.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6149 $52.2980
47+ $2.1456 $100.8432
73+ $2.0785 $151.7305
100+ $2.0115 $201.1500
129+ $1.9444 $250.8276
173+ $1.7433 $301.5909
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,303 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess