EN
  • EN
  • DE

LP2952IN-3.3/NOPB

Part No LP2952IN-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V/ADJ 0.25A 14DIP / LDO Regulator Pos 3.3V 0.25A 14-Pin PDIP Rail
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Adjustable (Fixed)
Number of Regulators 1
Voltage Input MAX 30V
Output Voltage 1.23V (3.3V)
Output Voltage MAX 29V
Voltage Dropout (Maximum) 0.8V @ 250mA
Output Current 250mA
Operating Supply Current 170μA ~ 33mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-DIP
Win Source Part Number 779680-LP2952IN-3.3/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LP2952
Introduction Date May 01, 1999
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian LP2952IN-3.3/NOPB CAD Model

Description

Product Overview: LP2952IN-3.3/NOPB by Texas Instruments

The LP2952IN-3.3/NOPB from Texas Instruments is a versatile and reliable low-dropout regulator designed to maintain a constant 3.3V output voltage. This integrated circuit is well-suited for a variety of applications that require a stable voltage source with a low voltage drop, especially beneficial in battery-powered devices where maximizing battery life is crucial.

Key Features

  • Output Voltage: This device provides a fixed output voltage of 3.3V, which is a common requirement for many digital circuits and microcontrollers.
  • High Accuracy: The output voltage is maintained with high accuracy, ensuring reliable operation of sensitive electronic components.
  • Low Dropout Voltage: The LP2952IN-3.3/NOPB boasts a low dropout voltage, which means it can continue to provide a regulated output even when the supply voltage is very close to the output voltage.
  • Current and Thermal Limiting: Built-in current and thermal limiting protects the device and the downstream components from damage due to overcurrent or excessive temperature.
  • Low Quiescent Current: The quiescent current is low, which reduces power consumption when the device is in standby mode, thereby extending battery life in portable applications.
  • Noise Reduction: The regulator includes provisions for an external bypass capacitor, which can be used to reduce output noise, a critical feature for RF and precision analog applications.

Applications

The LP2952IN-3.3/NOPB is ideal for use in a wide range of electronic devices including:

  • Battery-powered equipment
  • Portable consumer electronics
  • Microcontroller power supplies
  • Peripheral power supplies
  • Automotive electronics

Quality and Reliability

This product is offered in a PDIP (Plastic Dual-In-Line Package) and is designated with the NOPB suffix, indicating that it is lead-free and RoHS compliant, thereby aligning with environmental standards and regulations. Texas Instruments is known for its commitment to quality and reliability, and the LP2952IN-3.3/NOPB is no exception, providing stable performance across a wide range of operating conditions.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess