EN
  • EN
  • DE

LP2960IM-5.0/NOPB

Part No LP2960IM-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.5A 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.8V @ 500mA
Output Current 500mA
Operating Supply Current 600μA to 40mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1056135-LP2960IM-5.0/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2960IM-5.0/NOPB CAD Model

Description

Product Overview: LP2960IM-5.0/NOPB

The LP2960IM-5.0/NOPB is a high-performance, low-dropout (LDO) linear voltage regulator produced by Texas Instruments, a leader in semiconductor design and manufacturing. This regulator is designed to deliver a fixed output of 5.0 volts with an impressive accuracy and stability, making it an ideal choice for sensitive electronic applications requiring a consistent power supply.

Key Features

  • Output Voltage: Provides a fixed 5.0V output, suitable for logic circuits and standard digital components.
  • Dropout Voltage: The low dropout voltage allows the regulator to operate efficiently, even when the input voltage is very close to the output voltage, minimizing power loss and heat generation.
  • Current Capacity: Capable of supplying up to 500mA of output current, it can power a wide range of devices from microcontrollers to small motors.
  • Thermal Protection: Integrates thermal shutdown protection that safeguards the device and the system from overheating and potential damage.
  • Stable Operation: Requires only a small output capacitor for stability, making it easy to use and reducing the overall component count in a circuit.
  • Noise Reduction: Features a noise bypass pin to reduce output noise, a critical parameter for RF and precision analog circuits.

Applications

The LP2960IM-5.0/NOPB is versatile and can be used in various applications where a stable 5V supply is crucial, including:

  • Consumer Electronics
  • Portable Devices
  • Embedded Systems
  • Microcontroller Power Supplies
  • Analog Circuits

Quality and Reliability

As with all Texas Instruments products, the LP2960IM-5.0/NOPB is manufactured to high standards, ensuring reliability and performance. It comes in a 16-pin SOIC package, which is widely used and recognized in the industry for its ease of soldering and heat dissipation properties.

Environmental Compliance

The "NOPB" suffix in the part number indicates that this product is RoHS compliant and does not contain lead or other hazardous substances, making it suitable for use in environmentally sensitive applications.

Overall, the LP2960IM-5.0/NOPB from Texas Instruments represents a reliable and efficient solution for applications requiring a precise 5V power supply.

You May Also Be Interested in

Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2515 $51.7845
55+ $1.8474 $101.6070
84+ $1.7896 $150.3264
116+ $1.7319 $200.9004
150+ $1.6742 $251.1300
200+ $1.5010 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,020 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess