EN
  • EN
  • DE
  • IT

LP2967IBP-2528

Part No LP2967IBP-2528
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Dual Micropower 150 mA Low-Dropout Regulator in micro SMD Package | IC REG LIN 2.5V/2.8V 150MA 8USMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Cut Tape (CT)
Status Obsolete
Output Type Fixed
Number of Regulators 2
Voltage - Input (Maximum) 16V
Min/Fixed Output Voltage 2.5V, 2.8V
Maximum Dropout Voltage 0.42V at 150mA
Output Current 150mA
Current - Quiescent (Iq) 300μA
Maximum Supply Current 5mA
PSRR 52dB ~ 70dB (120Hz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-XFBGA
Supplier Device Package 8-uSMD
Family Part Number LP2967
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1202864-LP2967IBP-2528
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP2967IBP-2528 CAD Model

Description

The LP2967IBP-2528 is a high-performance, dual-channel low-dropout regulator (LDO) designed and manufactured by the renowned Texas Instruments. This advanced power management integrated circuit is engineered to deliver a stable and reliable power supply to sensitive electronic components in a variety of applications.

Key Features

  • Dual Output Channels: The LP2967IBP-2528 comes with two independent LDOs, making it an ideal choice for systems that require multiple regulated voltages.
  • Low Dropout Voltage: It features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, which is critical for battery-powered devices.
  • High Output Accuracy: This LDO offers high output voltage accuracy, which is essential for powering sensitive electronic circuits that demand precise voltage levels.
  • Low Quiescent Current: The device boasts a low quiescent current, contributing to the overall energy efficiency of the system and extending battery life in portable applications.
  • Thermal Shutdown and Current Limit Protection: Safety features such as thermal shutdown and current limit protection are integrated to safeguard the device and the system from over-temperature and over-current conditions.
  • Wide Operating Temperature Range: It is designed to operate over a broad temperature range, making it suitable for industrial and automotive applications.

Applications

The LP2967IBP-2528 is versatile and can be used in various applications, including:

  • Portable Devices
  • Wireless Communication Systems
  • Notebook Computers
  • Digital Cameras and Audio Devices
  • Medical and Healthcare Equipment

Product Specifications

Parameter Value Output Voltage Adjustable/2.5V, 2.8V Dropout Voltage Typically 280mV @ 200mA Output Current Up to 200mA per channel Package Micro SMD Operating Temperature -40°C to +125°C

In summary, the LP2967IBP-2528 from Texas Instruments is an exceptional choice for designers looking for a reliable, dual-channel LDO regulator that offers precision, efficiency, and robust protection features. Its performance and versatility make it an invaluable component in a wide range of electronic systems.

You May Also Be Interested in

Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess