EN
  • EN
  • DE

LP2980AIM5-4.0/NOPB

Part No LP2980AIM5-4.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 4V 50MA SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 4V
Dropout Voltage-Max 0.22V @ 50mA
Output Current 50mA
Operating Supply Current 95μA to 1.2mA
PSRR 63dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1056152-LP2980AIM5-4.0/NOPB
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Computers & Computer Peripherals, Power Management, Imaging, Video & Vision
Ultra Librarian 3D Model Ultra Librarian LP2980AIM5-4.0/NOPB CAD Model

Description

Product Overview: LP2980AIM5-4.0/NOPB

The LP2980AIM5-4.0/NOPB is a high-performance, low-dropout linear regulator (LDO) from Texas Instruments, designed to deliver a fixed output voltage of 4.0V with an input voltage range from 2.5V to 16V. Its ability to provide up to 50mA of continuous load current makes it an ideal choice for a wide range of applications that require a stable and precise voltage source.

Key Features

  • Precision Output: The device maintains a high accuracy with a fixed output voltage of 4.0V, ensuring reliable operation for sensitive electronic components.
  • Low Dropout: With a low dropout voltage, the LP2980AIM5-4.0/NOPB can operate efficiently even when the input voltage is close to the output voltage, making it suitable for battery-powered devices.
  • High Stability: The LDO is stable with ceramic capacitors, which provides enhanced performance in terms of output noise and transient response.
  • Current Limiting and Thermal Protection: The device incorporates built-in current limiting and thermal shutdown features to protect against over-current and over-temperature conditions, respectively.
  • Small Form Factor: Available in a compact SOT-23 package, the LP2980AIM5-4.0/NOPB is ideal for space-constrained applications.

Applications

The LP2980AIM5-4.0/NOPB is versatile and can be used in a variety of electronic systems, including but not limited to:

  • Portable and battery-powered devices
  • Cellular phones, PDAs, and handheld instruments
  • Wireless communication systems
  • Power management for DSPs and microcontrollers

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LP2980AIM5-4.0/NOPB is no exception. This product is lead-free and RoHS compliant, ensuring that it meets the latest environmental standards. Additionally, it is designed to meet the rigorous demands of the industry, providing a reliable power solution for your critical applications.

You May Also Be Interested in

Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess