EN
  • EN
  • DE
  • IT

LP2980AIM5X-2.9/NOPB

Part No LP2980AIM5X-2.9/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.9V 50MA SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.9V
Dropout Voltage-Max 0.22V @ 50mA
Output Current 50mA
Operating Supply Current 95μA to 1.2mA
PSRR 63dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1056156-LP2980AIM5X-2.9/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2980AIM5X-2.9/NOPB CAD Model

Description

LP2980AIM5X-2.9/NOPB - Texas Instruments Low-Dropout Regulator

The LP2980AIM5X-2.9/NOPB is a high-performance, low-dropout regulator (LDO) from Texas Instruments designed to maintain precision voltage control in a variety of applications. This regulator offers a fixed output voltage of 2.9V, which is ideal for systems that require a stable power supply with minimal voltage fluctuations. The device comes in a compact SOT-23 package, making it suitable for space-constrained applications.

With an ability to deliver up to 50mA of continuous current, the LP2980AIM5X-2.9/NOPB is well-suited for portable electronics, such as PDAs, mobile phones, and wireless devices, where power efficiency is paramount. The LDO's low dropout voltage ensures that it remains operational even when the input voltage is very close to the output voltage, providing better battery life in portable applications.

The LP2980AIM5X-2.9/NOPB features a low ground pin current that typically remains below 1mA, further enhancing its power-saving capabilities. Additionally, the device includes over-temperature and over-current protection, safeguarding your electronic components from potential damage due to abnormal operating conditions.

One of the key benefits of this regulator is its low noise performance, which makes it an excellent choice for sensitive RF and analog circuitry that requires a quiet power supply. The LP2980AIM5X-2.9/NOPB also supports a wide range of input voltages, from 2.7V to 16V, providing designers with flexibility in various applications.

For ease of use, the LP2980AIM5X-2.9/NOPB is offered in a "No Pb" (lead-free) package and is designated with the NOPB suffix to indicate this environmentally friendly option. The device is also RoHS compliant, adhering to the latest regulations for reduction of hazardous substances in electronic components.

In summary, the LP2980AIM5X-2.9/NOPB from Texas Instruments is a reliable, efficient, and versatile LDO voltage regulator, perfect for applications requiring a stable and clean power supply. Its protective features, low power consumption, and noise-reducing capabilities make it a top choice for designers focusing on performance and longevity in their electronic designs.

You May Also Be Interested in

Infineon Technologies
IC REG LINEAR POS ADJ 70MA 8DSO / Linear Voltage Regulator IC Positive Adjustable 1 Output 70mA PG-DSO-8
Lowest to $1.0866
Fremont Micro Devices USA
IC REG LDO 3.3V SOT23-5
Lowest to $0.1888
Taiwan Semiconductor
Standard Linear Voltage Regulator IC
Lowest to $1.0969
STMicroelectronics
IC REG LIN POS ADJ 1A/1A PPAK / Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A, 1A PPAK
Need more? Email Us
ON Semiconductor
IC REG LINEAR 5V 150MA TP5HFA / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TP5HFA
Lowest to $0.3502
Microchip Technology
IC REG LINEAR 5V 500MA 8SOIC / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Infineon Technologies
IC Reg Ldo 5V .4A TO220-5-3
Need more? Email Us
Microchip Technology
IC REG LIN 2.05V 200MA SOT23A-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3
Lowest to $1.2347

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess