EN
  • EN
  • DE

LP2980AIM5X-4.7/NOPB

Part No LP2980AIM5X-4.7/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 4.7V 50MA SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 4.7V
Dropout Voltage-Max 0.22V @ 50mA
Output Current 50mA
Operating Supply Current 95μA to 1.2mA
PSRR 63dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1056159-LP2980AIM5X-4.7/NOPB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LP2980AIM5X-4.7/NOPB CAD Model

Description

Product Overview: LP2980AIM5X-4.7/NOPB

The LP2980AIM5X-4.7/NOPB is a high-performance, micro-power voltage regulator from Texas Instruments, designed to offer a stable and reliable power supply for a wide range of applications. This regulator is part of the LP2980 series, which is known for its low dropout voltage and low quiescent current, making it an ideal solution for battery-powered devices where power efficiency is critical.

Key Features

  • Output Voltage: The LP2980AIM5X-4.7/NOPB provides a fixed output voltage of 4.7V, which is suitable for powering a variety of standard logic ICs and other low-voltage circuits.
  • High Accuracy: This regulator maintains a high accuracy output voltage with a tolerance of ±0.5% at room temperature and ±1% over the full operating temperature range.
  • Low Dropout Voltage: It features a low dropout voltage, typically 280 mV at 100 mA load, enabling it to work efficiently even when the input voltage is close to the output voltage.
  • Low Quiescent Current: The device exhibits a very low quiescent current of typically 30 µA, which helps to extend battery life in portable applications.
  • Thermal Protection: It includes an internal thermal shutdown mechanism that protects the device from damage due to overheating.
  • Current Limiting: The built-in current limiting feature safeguards the regulator and downstream components from over-current conditions.

Applications

The LP2980AIM5X-4.7/NOPB is versatile and can be used in a variety of applications, including but not limited to:

  • Battery-powered equipment
  • Portable consumer electronics
  • Handheld instrumentation
  • Mobile phones
  • PDAs and personal organizers

Package and Quality

The LP2980AIM5X-4.7/NOPB comes in a compact SOT-23 package, making it suitable for space-constrained applications. It is also characterized for operation over an extended temperature range of −40°C to 125°C. The device is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability.

In summary, the LP2980AIM5X-4.7/NOPB from Texas Instruments is a reliable and efficient voltage regulator, perfect for applications requiring a stable power supply with minimal power loss.

You May Also Be Interested in

Panasonic
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8322 $54.9660
70+ $1.5033 $105.2310
105+ $1.4564 $152.9220
145+ $1.4094 $204.3630
185+ $1.3624 $252.0440
250+ $1.2215 $305.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess