EN
  • EN
  • DE

LP2981-28DBVTG4

Part No LP2981-28DBVTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V 0.1A SOT23-5 / LDO Regulator Pos 2.8V 0.1A 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 16V
Output Voltage 2.8V
Voltage Dropout (Maximum) 0.37V @ 100mA
Output Current 100mA
Operating Supply Current 95μA ~ 1.7mA
PSRR 63dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 779692-LP2981-28DBVTG4
Popularity Medium
Supply and Demand Status Limited
Family Name LP2981
Introduction Date December 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP2981-28DBVTG4 CAD Model

Description

Product Overview: LP2981-28DBVTG4 from Texas Instruments

The LP2981-28DBVTG4 is a high-performance, low-dropout regulator (LDO) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This micro-power device is specifically engineered to maintain a stable 2.8V output voltage with an impressive dropout voltage of only 280mV at a 100mA load. It is an ideal choice for battery-powered applications due to its low quiescent current and high accuracy.

Key Features

  • Output Voltage: The LP2981-28DBVTG4 provides a fixed output voltage of 2.8V, which is suitable for a variety of low-voltage applications.
  • High Accuracy: With a guaranteed output voltage accuracy of ±0.5% at room temperature and ±1% over the full temperature range, this LDO ensures reliable performance.
  • Low Dropout Voltage: The device features a very low dropout voltage, making it efficient for systems where voltage margins are critical.
  • Low Quiescent Current: The LP2981-28DBVTG4 consumes a low quiescent current of typically 850µA, which is advantageous for extending battery life in portable devices.
  • Peak Output Current: It can deliver up to 100mA of output current, sufficient for a broad range of applications.
  • Thermal Protection: The LDO includes thermal shutdown protection, preventing damage from overheating.
  • Stable with Low-ESR Output Capacitors: The regulator is stable with ceramic capacitors, which are known for their low equivalent series resistance (ESR).

Applications

The LP2981-28DBVTG4 is versatile and can be used in a multitude of applications such as:

  • Mobile Phones
  • Handheld Instruments
  • Portable Media Players
  • Wireless LAN and Bluetooth Devices
  • GPS Receivers

Package and Reliability

This LDO comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. The LP2981-28DBVTG4 is characterized for operation over a wide temperature range of −40°C to 125°C, ensuring reliable performance in diverse environments. With its combination of features, the LP2981-28DBVTG4 from Texas Instruments is an excellent power management solution for designers looking to optimize power consumption without sacrificing performance.

You May Also Be Interested in

STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8925 $53.5500
140+ $0.7324 $102.5360
215+ $0.7095 $152.5425
295+ $0.6866 $202.5470
380+ $0.6637 $252.2060
505+ $0.5950 $300.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess