EN
  • EN
  • DE

LP2981-33DBVTE4

Part No LP2981-33DBVTE4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.1A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.37V @ 100mA
Output Current 100mA
Operating Supply Current 95μA to 1.7mA
PSRR 63dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1056179-LP2981-33DBVTE4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LP2981-33DBVTE4 CAD Model

Description

The LP2981-33DBVTE4 from Texas Instruments is a high-performance, low-dropout regulator specifically designed to maintain excellent regulation and low noise with a very low input-to-output voltage differential. This voltage regulator is ideal for battery-powered systems due to its low quiescent current and low dropout voltage, which help to extend battery life.

Key Features

  • Output Voltage: This device provides a fixed output voltage of 3.3V, which is suitable for a wide range of low-voltage applications, including microcontrollers and analog devices.
  • High Accuracy: The output voltage is accurate to within ±0.5% at room temperature and ±1% over the full operating temperature range, ensuring reliable performance for critical applications.
  • Low Dropout: The low dropout voltage (typically 280 mV at full load) allows operation close to the battery end-of-life, which is essential for portable equipment.
  • Low Quiescent Current: The LP2981-33DBVTE4 boasts an exceptionally low quiescent current of typically 30 µA, which is ideal for battery-powered applications.
  • Peak Output Current: It can deliver up to 100 mA of output current, making it suitable for powering small to medium-sized loads.
  • Thermal Overload Protection: The built-in thermal overload protection safeguards the device against damage from overheating.
  • Short Circuit Protection: Short circuit protection enhances the safety and reliability of the system by preventing damage due to output short circuits.

Applications

The LP2981-33DBVTE4 is versatile and can be used in various applications, such as:

  • Battery-powered devices
  • Portable and handheld equipment
  • Mobile phones and PDAs
  • Personal digital assistants (PDAs)
  • Wireless peripherals
  • Microcontroller power supplies

Package and Quality

The device is offered in a small SOT-23-5 package, making it easy to integrate into space-constrained designs. Additionally, it is part of Texas Instruments' quality product lineup, ensuring high standards of performance and reliability for your electronic projects.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Panasonic
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2035 $50.8750
525+ $0.1907 $100.1175
815+ $0.1842 $150.1230
1,170+ $0.1714 $200.5380
1,520+ $0.1649 $250.6480
1,895+ $0.1585 $300.3575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,630 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess