EN
  • EN
  • DE

LP2981A-28DBVRE4

Part No LP2981A-28DBVRE4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V 0.1A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.8V
Dropout Voltage-Max 0.37V @ 100mA
Output Current 100mA
Operating Supply Current 95μA to 1.7mA
PSRR 63dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1056184-LP2981A-28DBVRE4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2981A-28DBVRE4 CAD Model

Description

The LP2981A-28DBVRE4 is a high-quality, low-dropout linear regulator from Texas Instruments, designed to deliver a stable and reliable 2.8V output voltage. This voltage regulator is part of the LP2981 series, which is renowned for its low-power consumption and precision voltage control, making it an ideal choice for battery-powered and portable applications.

Key Features

  • Stable Output Voltage: The LP2981A-28DBVRE4 offers a fixed output voltage of 2.8V with high accuracy, ensuring stable performance for sensitive electronic components.
  • Low Dropout Voltage: With a low dropout voltage, this regulator can maintain output voltage regulation with a minimal difference between the input and output voltages, which is essential for maximizing battery life in portable devices.
  • High Current Capability: This device can deliver up to 100mA of continuous output current, suitable for a wide array of applications.
  • Low Quiescent Current: The quiescent current is extremely low, making the LP2981A-28DBVRE4 an excellent choice for battery-operated devices where power efficiency is critical.
  • Thermal Shutdown and Current Limit Protection: Built-in thermal shutdown and current limit features provide protection against excessive temperature and current, enhancing the device's reliability and longevity.
  • Small Package Size: The LP2981A-28DBVRE4 comes in a compact SOT-23-5 package, which is ideal for space-constrained applications.

Applications

This voltage regulator is versatile and can be used in a variety of applications, including:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Portable Media Players
  • Wireless Peripherals
  • Handheld Instruments

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LP2981A-28DBVRE4 is no exception. It is designed to meet the stringent requirements of the industry, ensuring high reliability and performance in a wide range of environmental conditions.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1719
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess