EN
  • EN
  • DE

LP2981A-29DBVRG4

Part No LP2981A-29DBVRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 100-mA ULTRA-LOW DROPOUT REGULATOR WITH SHUTDOWN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202904-LP2981A-29DBVRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2981A-29DBVRG4 CAD Model

Description

Product Overview: LP2981A-29DBVRG4

The LP2981A-29DBVRG4 is a high-performance, low-dropout regulator (LDO) designed and manufactured by Texas Instruments. This precision voltage regulator offers a fixed output voltage of 2.9V, making it an ideal choice for a wide range of applications that require a stable and reliable power supply.

With its ultra-low dropout of just 280mV (typical) at a full load of 100mA, the LP2981A-29DBVRG4 is exceptionally efficient in operation, ensuring minimal power loss and heat generation. This characteristic makes it suitable for battery-powered devices where maximizing battery life is crucial.

The LP2981A-29DBVRG4 comes in a compact SOT-23-5 package, which is highly valued in space-constrained applications such as portable electronics, wearable technology, and IoT devices. Despite its small size, it packs a powerful performance, with features that ensure the stability and protection of your electronic circuits.

Key Features:

  • Output Voltage: Fixed 2.9V with high accuracy.
  • Output Current: Capable of delivering up to 100mA.
  • Low Dropout Voltage: 280mV typical at full load, enhancing efficiency.
  • Package Type: SOT-23-5, ideal for small form factor designs.
  • Stable with Low ESR Capacitors: Compatible with ceramic, tantalum, and aluminum electrolytic capacitors, providing flexibility in design.
  • Thermal Protection: Built-in thermal shutdown feature to prevent overheating.
  • Overcurrent Protection: Current limit and short-circuit protection to safeguard the device and the load.
  • Low Noise Performance: Suitable for RF and precision analog applications.
  • High PSRR: Excellent power supply rejection ratio, minimizing noise from the power supply.

The LP2981A-29DBVRG4 is not just a voltage regulator; it's a reliable power management solution that ensures the longevity and performance of your electronic devices. Whether you're designing consumer electronics, medical devices, or industrial control systems, the LP2981A-29DBVRG4 from Texas Instruments is a smart choice for a stable and efficient power supply.

For detailed specifications, application notes, and design resources, visit the Texas Instruments website and explore the extensive support documentation available for the LP2981A-29DBVRG4.

You May Also Be Interested in

STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Panasonic
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess