EN
  • EN
  • DE

LP2981A-30DBVRG4

Part No LP2981A-30DBVRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V 0.1A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.37V @ 100mA
Output Current 100mA
Operating Supply Current 95μA to 1.7mA
PSRR 63dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1056191-LP2981A-30DBVRG4
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LP2981A-30DBVRG4 CAD Model

Description

Product Overview: LP2981A-30DBVRG4

The LP2981A-30DBVRG4 is a highly precise, low-power, low-dropout voltage regulator designed and manufactured by Texas Instruments. This component is engineered to deliver a fixed output voltage of 3.0V with an impressive accuracy of ±0.5% at 100mA load and ±1% over the entire temperature range. The device is capable of supplying 100mA of output current with a low dropout voltage, making it an ideal choice for battery-powered applications where extending battery life is crucial.

With its low quiescent current, the LP2981A-30DBVRG4 ensures minimal power consumption when in operation, and even lower consumption in shutdown mode. The regulator features a low ground pin current that remains virtually constant regardless of load, which helps maintain efficiency across the entire load range.

One of the key features of this voltage regulator is its thermal protection and short circuit protection, which provide a safeguard against excessive power dissipation and potential damage to the device. This makes the LP2981A-30DBVRG4 a reliable choice for sensitive electronic applications.

The LP2981A-30DBVRG4 comes in a compact SOT-23-5 package, making it suitable for space-constrained applications. Its small footprint and low profile allow it to be easily integrated into a variety of electronic projects, including portable devices, wearables, and IoT devices.

Additional features of the LP2981A-30DBVRG4 include a fast transient response, which is critical for applications requiring a stable voltage supply in the face of rapid load changes. The device also supports a noise reduction bypass capacitor, which can be used to further reduce output noise, a valuable attribute for RF and precision analog circuits.

In summary, the LP2981A-30DBVRG4 from Texas Instruments is a reliable, high-performance voltage regulator that offers precision, low dropout, and low power consumption, making it a versatile choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3780
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Panasonic
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6568 $52.5440
190+ $0.5390 $102.4100
290+ $0.5221 $151.4090
400+ $0.5053 $202.1200
515+ $0.4884 $251.5260
690+ $0.4379 $302.1510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess