EN
  • EN
  • DE
  • IT

LP2981AIM5-3.2/NOPB

Part No LP2981AIM5-3.2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.2V 0.1A SOT23-5 / LDO Regulator Pos 3.2V 0.1A 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 16V
Output Voltage 3.2V
Voltage Dropout (Maximum) 0.37V @ 100mA
Output Current 100mA
Operating Supply Current 95μA ~ 1.7mA
PSRR 63dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 779693-LP2981AIM5-3.2/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LP2981
Introduction Date March 01, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LP2981AIM5-3.2/NOPB CAD Model

Description

Product Overview: LP2981AIM5-3.2/NOPB

The LP2981AIM5-3.2/NOPB is a high-performance, low-dropout regulator (LDO) from Texas Instruments, designed to maintain precision voltage control in a wide array of electronic applications. This efficient LDO is capable of delivering a steady 3.2V output from a higher voltage input, with an output current of up to 100mA, making it particularly suitable for battery-powered devices, where power conservation is crucial.

Key Features

  • Output Voltage: Precisely regulated 3.2V output, ideal for consistent operation of sensitive electronic circuits.
  • High Accuracy: Maintains output voltage within a tight tolerance, ensuring reliable performance for critical applications.
  • Low Dropout: Operates with a minimal difference between the input and output voltages, which enhances efficiency and allows for a longer battery life in portable devices.
  • Low Quiescent Current: The device's low idle current consumption contributes to the overall energy efficiency, making it a smart choice for power-sensitive designs.
  • Thermal Protection: Built-in thermal shutdown feature protects the device from overheating, contributing to the safety and longevity of both the regulator and the application it is used in.
  • Noise Reduction: The LP2981AIM5-3.2/NOPB offers excellent noise performance for applications requiring a low noise power supply.
  • Stability: Stable with low-ESR capacitors, which can improve the overall stability of the power supply circuit.

Applications

Due to its high accuracy and low power consumption, the LP2981AIM5-3.2/NOPB is an ideal voltage regulator for a variety of applications including:

  • Battery-powered devices
  • Portable consumer electronics
  • Handheld instrumentation
  • Mobile phones and PDAs
  • Wireless communication systems

Quality and Reliability

The LP2981AIM5-3.2/NOPB comes in a small SOT-23 package and is characterized for operation over an extended temperature range, ensuring reliability in various environments. The device is also provided in a lead-free package, denoted by the "NOPB" (No Lead (Pb)) suffix, which indicates compliance with international regulations on the restriction of hazardous substances.

Whether you are designing a new state-of-the-art portable device or looking to improve the power efficiency of an existing application, the LP2981AIM5-3.2/NOPB from Texas Instruments is a solid choice that combines performance, precision, and reliability.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess