EN
  • EN
  • DE

LP2981IM5-3.2/NOPB

Part No LP2981IM5-3.2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.2V 0.1A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 3.2V
Dropout Voltage-Max 0.37V @ 100mA
Output Current 100mA
Operating Supply Current 95μA to 1.7mA
PSRR 63dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1056218-LP2981IM5-3.2/NOPB
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Consumer Electronics, Computers & Computer Peripherals, Power Management, Imaging, Video & Vision
Ultra Librarian 3D Model Ultra Librarian LP2981IM5-3.2/NOPB CAD Model

Description

The LP2981IM5-3.2/NOPB is a high-performance, low-dropout regulator (LDO) designed by Texas Instruments, renowned for its reliability and efficiency in a wide range of applications. This particular model offers a fixed output voltage of 3.2V, which is ideal for powering sensitive analog and digital circuits that require a stable power supply.

Key Features

  • Output Voltage: Fixed 3.2V with high accuracy, making it suitable for precise applications.
  • Dropout Voltage: Ultra-low dropout performance ensures efficiency, particularly in battery-powered devices where every millivolt counts.
  • Current Capacity: Capable of delivering up to 100mA of continuous current, suitable for small to medium power needs.
  • Stability: Stable with low-ESR capacitors, which reduces the size and cost of the external components required.
  • Power-Saving: Low quiescent current, which enhances power efficiency and extends battery life in portable applications.
  • Protection Features: Includes over-current protection and thermal shutdown, ensuring the longevity and safety of both the regulator and the application.
  • Form Factor: Available in a small SOT-23 package, ideal for space-constrained applications.
  • Temperature Range: Operates over a wide temperature range, making it versatile for various environments.
  • Lead-Free: The NOPB (No Lead/Ball) designation indicates that the product is compliant with RoHS standards, reducing environmental impact and health risks.

Applications

The LP2981IM5-3.2/NOPB is designed for a variety of applications that require a stable and precise voltage supply. It is particularly well-suited for:

  • Battery-powered devices
  • Handheld instruments
  • Portable media players
  • Wireless communication systems
  • Healthcare monitoring devices

Conclusion

In summary, the LP2981IM5-3.2/NOPB from Texas Instruments is a reliable, efficient, and versatile LDO voltage regulator that meets the needs of a wide array of electronic applications. Its low dropout voltage, high accuracy, and robust protection features make it an excellent choice for designers looking to optimize performance while maintaining power efficiency.

You May Also Be Interested in

Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess