EN
  • EN
  • DE

LP2982AIM5-3.8/NOPB

Part No LP2982AIM5-3.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.8V 50MA SOT23-5 / LDO Regulator Pos 3.8V 0.05A 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 16V
Output Voltage 3.8V
Voltage Dropout (Maximum) 0.33V @ 80mA
Output Current 50mA
Operating Supply Current 95μA ~ 1.4mA
PSRR 45dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 779696-LP2982AIM5-3.8/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LP2982
Introduction Date March 01, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LP2982AIM5-3.8/NOPB CAD Model

Description

Product Overview: LP2982AIM5-3.8/NOPB

The LP2982AIM5-3.8/NOPB is a high-performance, low-dropout (LDO) linear voltage regulator manufactured by Texas Instruments. Designed to deliver a fixed output voltage of 3.8V, this regulator is capable of supplying an output current of up to 50mA. The device comes in a compact SOT-23-5 package, making it an ideal choice for space-constrained applications.

Key Features

  • Output Voltage: Fixed 3.8V with high accuracy.
  • Output Current: Capable of delivering up to 50mA.
  • Low Dropout: Minimal voltage drop across the regulator, ensuring efficient operation even with a small input-to-output voltage differential.
  • Low Quiescent Current: The device maintains low power consumption when in idle mode, which is beneficial for battery-powered applications.
  • Stable with Low-ESR Capacitors: The LP2982AIM5-3.8/NOPB is stable with ceramic capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) compared to other capacitor types.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, ensuring reliable performance under varying operating conditions.
  • Current Limiting: Inherent current limiting protects the regulator and the load from fault conditions.

Applications

The LP2982AIM5-3.8/NOPB is versatile and can be used in a wide range of applications, including:

  • Battery-powered devices
  • Portable and handheld equipment
  • Mobile phones and PDAs
  • Wireless LAN and Bluetooth® modules
  • Consumer electronics

Quality and Reliability

As with all Texas Instruments products, the LP2982AIM5-3.8/NOPB is designed to meet high standards of quality and reliability. The device is RoHS compliant and is provided in a lead-free package. Additionally, it is characterized for operation over the full industrial temperature range (-40°C to +125°C), which allows its use in various environmental conditions.

Ordering Information

The full part number for this voltage regulator is LP2982AIM5-3.8/NOPB, where the 'NOPB' suffix indicates that the product is lead-free and RoHS compliant. For detailed product specifications, technical documents, and ordering information, customers can visit the Texas Instruments website or contact their local sales office.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess