EN
  • EN
  • DE

LP2983AIM5-1.0

Part No LP2983AIM5-1.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Micropower 150 mA Voltage Regulator in SOT-23 Package For Output Voltages 1.2V Designed for Use with Very Low ESR Output Capacitors | IC REG LINEAR 1V 150MA SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 16V
Min/Fixed Output Voltage 1V
Output Current 150mA
Current - Quiescent (Iq) 95μA
Maximum Supply Current 2mA
PSRR 65dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LP2983
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1202959-LP2983AIM5-1.0
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP2983AIM5-1.0 CAD Model

Description

Product Overview: LP2983AIM5-1.0 LDO Voltage Regulator

The LP2983AIM5-1.0 from Texas Instruments is a high-performance, low-dropout (LDO) voltage regulator that delivers a fixed output voltage of 1.0V with an output tolerance of ±1% over the full operating temperature range. This micro-power device is optimized for battery-powered applications due to its low quiescent current and low dropout voltage, ensuring maximum battery life and efficiency.

Key Features

  • Output Voltage: Fixed 1.0V with high accuracy.
  • Output Current: Capable of delivering up to 150mA of continuous output current.
  • Low Dropout: Typical dropout voltage of 280mV at 150mA load, which is ideal for applications with limited input voltages.
  • High Precision: Output voltage accuracy of ±1%, ensuring reliable performance for sensitive electronic circuits.
  • Low Quiescent Current: Ultra-low Iq of 850µA, which is critical for portable and battery-powered devices.
  • Thermal Shutdown: Integrated thermal shutdown feature provides protection against excessive temperature rise.
  • Current Limit Protection: Built-in current limit helps prevent damage to the regulator during fault conditions.
  • Package: Available in a small SOT-23-5 package, suitable for space-constrained applications.

Applications

The LP2983AIM5-1.0 is designed for a wide range of applications, including but not limited to:

  • Mobile phones
  • PDAs and handheld computing devices
  • Portable media players
  • Wireless LAN and Bluetooth® devices
  • GPS receivers
  • Digital cameras and camcorders
  • Other battery-operated electronics

With its high level of integration and performance, the LP2983AIM5-1.0 LDO voltage regulator is an excellent choice for designers who require a reliable, efficient, and compact power management solution for their applications. Texas Instruments' commitment to quality ensures that this product meets the stringent requirements of various industries, making it a versatile component for modern electronic designs.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3289 $53.1560
95+ $1.0904 $103.5880
145+ $1.0564 $153.1780
200+ $1.0223 $204.4600
255+ $0.9882 $251.9910
340+ $0.8860 $301.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess