EN
  • EN
  • DE
  • IT

LP2983AIM5-1.2/NOPB

Part No LP2983AIM5-1.2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.2V 0.15A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 1.2V
Output Current 150mA
Operating Supply Current 95μA to 2mA
PSRR 65dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1056232-LP2983AIM5-1.2/NOPB
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Computers & Computer Peripherals, Industrial
Ultra Librarian 3D Model Ultra Librarian LP2983AIM5-1.2/NOPB CAD Model

Description

The LP2983AIM5-1.2/NOPB is a low-dropout regulator (LDO) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This LDO offers a fixed output voltage of 1.2V, which is ideal for applications that require a stable and precise voltage supply. The device comes in a compact SOT-23 package, making it suitable for space-constrained applications.

Key Features

  • Output Voltage: Precisely regulated 1.2V output, ideal for powering sensitive electronic components.
  • High Accuracy: The output voltage tolerance is typically ±1%, ensuring reliable performance for critical applications.
  • Low Dropout: Offers a low dropout voltage, which allows the regulator to continue to provide a stable output even when the input voltage is close to the output voltage.
  • Current Capacity: Capable of delivering up to 150mA of output current, suitable for a range of low-power devices.
  • Low Quiescent Current: The device features a low quiescent current, which helps to extend battery life in portable applications.
  • Thermal Protection: Includes built-in thermal shutdown protection to prevent damage from overheating.
  • Stable with Low-ESR Capacitors: The LP2983AIM5-1.2/NOPB is stable with ceramic capacitors, which can help reduce the size and cost of the overall design.
  • Lead-Free and RoHS Compliant: The NOPB (No Lead (Pb)) designation indicates that the device is RoHS compliant and environmentally friendly.

Applications

This LDO is versatile and can be used in a variety of applications including, but not limited to, battery-powered devices, handheld instruments, portable media players, and other low-voltage electronics that require a clean and stable power supply. Its high level of integration and performance makes it an excellent choice for designers looking to optimize their power management solutions.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LP2983AIM5-1.2/NOPB is no exception. It is designed to meet the stringent requirements of the most demanding applications, ensuring a long operational lifespan and consistent performance.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9958 $51.9454
31+ $3.2786 $101.6366
48+ $3.1762 $152.4576
66+ $3.0737 $202.8642
85+ $2.9712 $252.5520
113+ $2.6639 $301.0207
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 746 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess