EN
  • EN
  • DE

LP2985A-18DBVRE4

Part No LP2985A-18DBVRE4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V 150MA SOT23-5 / 150-mA LOW-NOISE LOW-DROPOUT REGULATOR WITH SHUTDOWN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Part Status Obsolete (End Of Life)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Voltage - Output (Min/Fixed) 1.8V
Maximum Dropout Voltage 0.58V at 150mA
Current - Output 150mA
Current - Quiescent (Iq) 95μA
Current - Supply (Maximum) 2.5mA
PSRR 45dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Part Number Series LP2985A-18
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811661-LP2985A-18DBVRE4
Ultra Librarian 3D Model Ultra Librarian LP2985A-18DBVRE4 CAD Model

Description

Product Overview: LP2985A-18DBVRE4

The LP2985A-18DBVRE4 is a high-performance, low-noise, low-dropout voltage regulator designed and manufactured by Texas Instruments. This regulator is capable of delivering a continuous 150 mA output current with a fixed output voltage of 1.8V, making it an ideal choice for sensitive analog and RF applications that require a stable and precise power supply.

Key Features

  • Output Voltage: Fixed 1.8V with high accuracy.
  • Output Current: Capable of delivering 150 mA continuously.
  • Low Dropout: Offers a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Low Noise: Designed for low output noise, which is crucial for RF and precision analog circuits.
  • High PSRR: Excellent power supply rejection ratio (PSRR) that minimizes variations in the output voltage caused by changes in the input voltage.
  • Stable with Ceramic Capacitors: Stable with low-cost ceramic capacitors, reducing the overall bill of materials.
  • Thermal Protection: Integrated thermal protection that safeguards the device from damage due to overheating.
  • Overcurrent Protection: Built-in overcurrent protection to prevent damage from excessive load conditions.
  • Package: Available in a small SOT-23-5 package, ideal for space-constrained applications.

Applications

The LP2985A-18DBVRE4 is suitable for a wide range of applications where power supply stability and noise are critical. These include:

  • Battery-powered devices
  • Portable and handheld equipment
  • RF circuits
  • High-precision analog circuits
  • Microcontroller power supplies

Quality and Reliability

As with all Texas Instruments products, the LP2985A-18DBVRE4 is built to meet high standards of quality and reliability. Customers can expect consistent performance and durability from this voltage regulator, backed by Texas Instruments' reputation in the semiconductor industry.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the Texas Instruments official website or contact their support team for technical assistance.

You May Also Be Interested in

Panasonic
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Panasonic
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess