The LP2985A-30DBVRG4 is a highly stable, low-dropout linear voltage regulator designed and manufactured by Texas Instruments. This regulator offers a fixed output voltage of 3.0V, which is ideal for a wide range of applications, including portable electronics, microcontrollers, and analog devices that require a stable power supply.
Key Features
- Output Voltage: Precisely regulated 3.0V output, suitable for sensitive electronics that demand a consistent power supply.
- High Accuracy: Offers an impressive output voltage accuracy of ±0.5%, ensuring reliable performance for critical applications.
- Low Dropout: Capable of maintaining regulation with a minimal difference between the input and output voltages, making it efficient for systems with limited power.
- Current Rating: Delivers up to 150mA of output current, which is sufficient for low-power devices and standby power applications.
- Low Quiescent Current: Exhibits a low quiescent current, contributing to extended battery life in portable applications.
- Thermal Protection: Includes built-in thermal shutdown protection to prevent damage from overheating.
- Overcurrent Protection: Features overcurrent protection to safeguard the device and the load from excessive currents.
- Package: Available in a small SOT-23-5 package, making it suitable for space-constrained applications.
- Temperature Range: Operates over a wide industrial temperature range from -40°C to +125°C.
Applications
The LP2985A-30DBVRG4 is versatile and can be utilized in various electronic systems, including:
- Battery-powered devices
- Handheld instruments
- Portable media players
- Wireless communication systems
- Power management for microcontrollers and digital ICs
With its combination of high accuracy, low power consumption, and protective features, the LP2985A-30DBVRG4 from Texas Instruments is an excellent choice for designers looking to enhance the reliability and efficiency of their power-sensitive applications.