EN
  • EN
  • DE

LP2985AIM5-2.6

Part No LP2985AIM5-2.6
Manufacturer Texas Instruments
Description Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages Designed for Use with Very Low ESR Output Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1202982-LP2985AIM5-2.6
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2985AIM5-2.6 CAD Model

Description

The LP2985AIM5-2.6, part of the LP2985 series from Texas Instruments, is a high-performance, low-noise micro-power voltage regulator designed for use in battery-powered systems and other low-voltage applications. This device offers a precise output voltage of 2.6V, which is maintained with a high accuracy level, making it ideal for sensitive electronic components that require a stable power supply.

Key Features:

  • Output Voltage: The LP2985AIM5-2.6 provides a fixed output voltage of 2.6V, suitable for a wide range of low-voltage operations.
  • High Accuracy: With an output voltage accuracy of ±0.5% at 25°C, and ±1.5% over the full operating temperature range, this regulator ensures a reliable power source for critical applications.
  • Low Dropout: The low dropout voltage (typically 280 mV at full load) allows for efficient operation even when the input voltage is close to the output voltage, maximizing battery life.
  • Low Noise: With a low output noise of typically 30 µVRMS, this regulator is perfect for noise-sensitive applications such as RF and precision analog circuits.
  • High Ripple Rejection: The device features a high ripple rejection ratio of 70 dB at 1 kHz, ensuring a clean and stable output voltage.
  • Current Limiting and Thermal Protection: Built-in current limiting and thermal protection features safeguard the device and the application from excessive currents and overheating.
  • Small Package Size: The LP2985AIM5-2.6 is available in a small SOT-23 package, making it an excellent choice for space-constrained applications.

Applications:

The LP2985AIM5-2.6 is versatile and can be used in various applications, including:

  • Portable and battery-powered electronics
  • Cellular phones and PDAs
  • Laptops and notebook computers
  • Reference voltage sources
  • Audio and video equipment

With its combination of high accuracy, low noise, and small footprint, the LP2985AIM5-2.6 from Texas Instruments is an excellent choice for designers looking to enhance the performance and reliability of their power management systems.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1580 $50.5600
775+ $0.1297 $100.5175
1,195+ $0.1256 $150.0920
1,645+ $0.1216 $200.0320
2,130+ $0.1175 $250.2750
2,850+ $0.1054 $300.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 826 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess