EN
  • EN
  • DE
  • IT

LP2985AIM5-3.2/NOPB

Part No LP2985AIM5-3.2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.2V 0.15A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 3.2V
Dropout Voltage-Max 0.58V @ 150mA
Output Current 150mA
Operating Supply Current 95μA to 2.5mA
PSRR 45dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.2V
Voltage - Dropout (Typical) 0.28V @ 150mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 002674-LP2985AIM5-3.2/NOPB
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Computers & Computer Peripherals, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian LP2985AIM5-3.2/NOPB CAD Model

Description

The LP2985AIM5-3.2/NOPB is a superior quality product manufactured by Texas Instruments, one of the most reputable and trusted brands in the electronics industry. This product is a low-dropout (LDO) regulator with a fixed output voltage of 3.2V. The LDO regulator is designed to provide high-quality, efficient voltage regulation, which is essential for the smooth operation of various electronic devices.

The LP2985AIM5-3.2/NOPB is a part of the LP2985 family of products, all of which are known for their high performance and reliability. This product is designed to provide up to 150mA of output current, which makes it suitable for a wide range of applications. It features a low output noise of 30µVRMS, which ensures that the voltage regulation process is smooth and devoid of any unnecessary disturbances.

One of the standout features of this product is its low quiescent current of 1.5µA at full load, which is significantly lower than many other LDO regulators in the market. This low quiescent current makes the LP2985AIM5-3.2/NOPB highly energy efficient, ensuring that it does not consume unnecessary power and helps in reducing the overall power consumption of the device it is used in.

The LP2985AIM5-3.2/NOPB comes in a small SOT-23 package, making it compact and easy to install. Despite its small size, it offers excellent thermal performance, ensuring that it can handle high temperatures without any compromise on its performance or reliability.

The product also has built-in safety features such as thermal shutdown and current limit, which provide an additional layer of protection to the device it is used in. These features ensure that the product can handle any potential issues without causing any damage to the device or itself.

In conclusion, the LP2985AIM5-3.2/NOPB from Texas Instruments is a high-quality, reliable, and efficient LDO regulator that offers excellent performance and a wide range of features. Whether you are looking for a regulator for a small handheld device or a larger electronic system, this product is an excellent choice that will not disappoint.

You May Also Be Interested in

Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4976 $56.9856
13+ $7.7930 $101.3090
20+ $7.5494 $150.9880
28+ $7.3059 $204.5652
36+ $7.0624 $254.2464
48+ $6.3318 $303.9264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess