EN
  • EN
  • DE

LP2985AIM5X-3.6/NOPB

Part No LP2985AIM5X-3.6/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.6V 0.15A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 3.6V
Dropout Voltage-Max 0.58V @ 150mA
Output Current 150mA
Operating Supply Current 95μA to 2.5mA
PSRR 45dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.6V
Voltage - Dropout (Typical) 0.28V @ 150mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 019787-LP2985AIM5X-3.6/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Computers & Computer Peripherals, Power Management, Imaging, Video & Vision
Ultra Librarian 3D Model Ultra Librarian LP2985AIM5X-3.6/NOPB CAD Model

Description

The LP2985AIM5X-3.6/NOPB is a high-performance, low-noise micro-power low-dropout regulator (LDO) developed by Texas Instruments. This advanced electronic component is designed to deliver a steady, efficient, and regulated power supply to a wide range of devices.

The LP2985AIM5X-3.6/NOPB has an output voltage of 3.6V and can handle an input voltage range of 2.5V to 16V. This makes it versatile and suitable for a variety of applications. It provides excellent regulation over variations in line, load, and temperature, ensuring that your device operates consistently and efficiently.

One of the key features of the LP2985AIM5X-3.6/NOPB is its low dropout voltage, which is just 1V at an output current of 150mA. This makes it a highly efficient power supply solution for battery-powered devices, as it reduces power consumption and extends battery life. It also has an ultra-low quiescent current of just 1µA when in shutdown mode, further enhancing its energy-saving capabilities.

The LP2985AIM5X-3.6/NOPB also boasts a low noise operation, with a noise reduction bypass capacitor making it ideal for sensitive applications where noise can affect performance. It also features over-temperature and over-current protection, ensuring that your device is safeguarded against potential damage due to excessive heat or current.

Furthermore, the LP2985AIM5X-3.6/NOPB is available in a small SOT-23 package, making it suitable for space-constrained applications. Despite its compact size, it provides high power density and excellent thermal performance.

Texas Instruments' LP2985AIM5X-3.6/NOPB is RoHS compliant and lead-free, reflecting the company's commitment to environmentally friendly manufacturing practices. It also meets or exceeds the specifications of the JEDEC standard for product qualification, ensuring its reliability and quality.

In conclusion, the LP2985AIM5X-3.6/NOPB from Texas Instruments is a high-performance, energy-efficient, and reliable LDO regulator that offers excellent regulation, low noise operation, and robust protection features. Its compact size and versatility make it suitable for a broad range of applications, from battery-powered devices to noise-sensitive equipment. This product is a testament to Texas Instruments' reputation as a leading global semiconductor company that develops analog ICs and embedded processors.

You May Also Be Interested in

Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5557 $50.0130
220+ $0.4560 $100.3200
340+ $0.4417 $150.1780
470+ $0.4275 $200.9250
610+ $0.4132 $252.0520
810+ $0.3705 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,110 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess