EN
  • EN
  • DE

LP2985AITP-3.0

Part No LP2985AITP-3.0
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828089-LP2985AITP-3.0
Ultra Librarian 3D Model Ultra Librarian LP2985AITP-3.0 CAD Model

Description

The LP2985AITP-3.0 is a high-performance, low-dropout voltage regulator offered by Texas Instruments, designed to maintain precision output voltage stability across various operating conditions. This micro-power regulator is ideal for battery-powered applications due to its low quiescent current and small footprint.

Key Features

  • Output Voltage: Fixed 3.0V with high accuracy.
  • Dropout Voltage: Ultra-low dropout of typically 280mV at 150mA load, which enhances efficiency.
  • Output Current: Capable of delivering up to 150mA of continuous output current.
  • Quiescent Current: Low consumption of 850µA, reducing power usage in standby and active modes.
  • Stable with Low ESR Capacitors: Stability with a wide range of output capacitors, including ceramic types for space-sensitive applications.
  • Thermal Protection: Built-in thermal shutdown and current limit for device protection.
  • Package: Available in a 5-pin SOT-23 package, which is suitable for surface-mount technology (SMT).

Applications

The LP2985AITP-3.0 is versatile for various applications, including but not limited to:

  • Portable and battery-powered electronics
  • Mobile phones and PDAs
  • Digital cameras and audio devices
  • Bluetooth peripherals
  • Wireless communication systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The LP2985AITP-3.0 meets rigorous standards, ensuring consistent performance and a long operational lifespan for the applications it powers.

Support and Resources

Customers can access a wealth of resources, including datasheets, application notes, and design tools, to facilitate the integration of the LP2985AITP-3.0 into their projects. Texas Instruments provides comprehensive technical support to address any design challenges and questions.

You May Also Be Interested in

Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2637 $51.1644
29+ $3.4984 $101.4536
45+ $3.3891 $152.5095
61+ $3.2797 $200.0617
79+ $3.1704 $250.4616
106+ $2.8424 $301.2944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,590 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess