EN
  • EN
  • DE

LP2985AITP-3.3/NOPB

Part No LP2985AITP-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.15A 5DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.58V @ 150mA
Output Current 150mA
Operating Supply Current 95μA to 2.5mA
PSRR 45dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 5-DSBGA
Win Source Part Number 1056276-LP2985AITP-3.3/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2985AITP-3.3/NOPB CAD Model

Description

The LP2985AITP-3.3/NOPB is a high-performance, low-dropout regulator (LDO) designed and manufactured by Texas Instruments. This LDO offers a stable and reliable power supply solution for a variety of applications, particularly those requiring a fixed output voltage of 3.3V. The device comes in a compact 5-pin SOT-23 package, making it suitable for space-constrained applications.

Key Features

  • Output Voltage: Precisely regulated 3.3V output, ideal for powering 3.3V logic and mixed-signal devices.
  • High Accuracy: Offers a high accuracy output with a low dropout voltage, providing efficient operation even at low input-to-output voltage differentials.
  • Current Capacity: Capable of sourcing up to 150mA of output current, suitable for a range of low-power devices.
  • Low Quiescent Current: Features a low quiescent current, which enhances the power efficiency, especially in battery-powered applications.
  • Thermal Protection: Integrated thermal shutdown protection ensures the device operates within safe temperature limits.
  • Stable Operation: Requires only a small ceramic output capacitor for stability, reducing the overall component count and board space.
  • Noise Reduction: Built-in noise reduction capabilities make it an excellent choice for sensitive analog and RF circuits.
  • Green Product: The NOPB (No Lead) designation indicates that the product is RoHS compliant and environmentally friendly.

Applications

The LP2985AITP-3.3/NOPB is versatile and can be employed in a wide range of applications, including but not limited to:

  • Portable and battery-powered electronics
  • Microcontrollers and digital logic supplies
  • Reference voltage sources
  • Peripheral power supplies
  • Wireless communication devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LP2985AITP-3.3/NOPB is no exception. It is designed to meet the rigorous standards of the industry, ensuring reliable performance in a range of environmental conditions.

You May Also Be Interested in

Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess