EN
  • EN
  • DE

LP2986AIM-5.0/NOPB

Part No LP2986AIM-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.2A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.35V @ 200mA
Output Current 200mA
Operating Supply Current 120μA to 3.7mA
PSRR 65dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.18V @ 200mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 131789-LP2986AIM-5.0/NOPB
Ultra Librarian 3D Model Ultra Librarian LP2986AIM-5.0/NOPB CAD Model

Description

The LP2986AIM-5.0/NOPB is a high-performance, low-dropout voltage regulator produced by Texas Instruments, a globally recognized leader in the field of semiconductor technology. This product is specifically designed to deliver a continuous load current of up to 200mA, making it ideal for a wide range of applications, including but not limited to, battery-powered systems, portable devices, and power management in automotive electronics.

The LP2986AIM-5.0/NOPB operates at a fixed output voltage of 5.0V, ensuring a consistent and stable power supply. It is characterized by its low dropout voltage, which means it can maintain its performance even when the input voltage is very close to the output voltage. This feature is crucial in battery-operated devices where energy efficiency is paramount.

One of the key features of this product is its high accuracy output voltage, which is maintained at ±0.5% within specified line and load conditions. This precision is crucial in applications where voltage sensitivity is a concern. It also has an excellent line and load transient response, which further enhances its performance and reliability.

Another notable feature of the LP2986AIM-5.0/NOPB is its low quiescent current, which is as low as 15µA at full load and drops to less than 1µA when the device is in shutdown mode. This makes it an energy-efficient solution, contributing to the longevity of the battery life in portable devices.

The LP2986AIM-5.0/NOPB is also equipped with several safety features. It has built-in current limit and thermal shutdown capabilities, which protect the device from damage due to overheating or excessive current. It also has a shutdown feature that allows the regulator to be switched off, reducing the battery drain when not in use.

The LP2986AIM-5.0/NOPB comes in a small-outline integrated circuit (SOIC) package, which is compact and space-efficient, making it suitable for use in devices where space is at a premium.

In summary, the LP2986AIM-5.0/NOPB from Texas Instruments is a robust, high-performance voltage regulator that combines energy efficiency, precision, and safety features. It is a reliable choice for a wide range of applications that require a consistent and stable power supply.

You May Also Be Interested in

Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Panasonic
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9723 $55.7784
18+ $5.7208 $102.9744
28+ $5.5421 $155.1788
38+ $5.3633 $203.8054
49+ $5.1845 $254.0405
65+ $4.6482 $302.1330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess