EN
  • EN
  • DE

LP2987AILD-3.0/NOPB

Part No LP2987AILD-3.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V 0.2A 8WSON / LDO Regulator Pos 3V 0.2A 8-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 16V
Output Voltage 3V
Voltage Dropout (Maximum) 0.35V @ 200mA
Output Current 200mA
Operating Supply Current 120μA ~ 3.7mA
PSRR 65dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-WDFN Exposed Pad
Manufacturer Package 8-WSON (4x4)
Win Source Part Number 779709-LP2987AILD-3.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LP2987
Introduction Date March 01, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP2987AILD-3.0/NOPB CAD Model

Description

The LP2987AILD-3.0/NOPB is a high-performance, low-noise regulator from Texas Instruments, designed to deliver a fixed output voltage of 3.0V with an impressive accuracy of ±0.5%. This regulator is part of TI's esteemed family of low-dropout (LDO) linear voltage regulators, tailored to maintain stability and reliability across a wide range of applications.

Key Features

  • Low Dropout Voltage: The LP2987AILD-3.0/NOPB boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • High Output Accuracy: With an output voltage accuracy of ±0.5%, this device provides precise voltage regulation, which is critical for sensitive electronic components.
  • Low Noise: This LDO is engineered to produce minimal noise, making it an ideal choice for noise-sensitive applications such as RF circuits and audio devices.
  • High Current Capability: It can supply up to 200mA of output current, suitable for a variety of low-power applications.
  • Thermal Protection: The device includes built-in thermal shutdown protection to prevent damage from overheating.
  • Stable with Low-ESR Capacitors: The LP2987AILD-3.0/NOPB is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than tantalum or aluminum electrolytic capacitors.

Applications

The LP2987AILD-3.0/NOPB is versatile and can be used in a variety of electronic devices. Its applications include, but are not limited to:

  • Battery-powered devices
  • Portable and handheld equipment
  • Reference voltage sources
  • Power supplies for DSPs, FPGAs, and other digital ICs
  • Audio and RF applications

Package and Quality

This LDO comes in a space-saving 8-lead LLP package, with the NOPB designation indicating that it is provided in an eco-friendly "No Lead (Pb)" configuration. The LP2987AILD-3.0/NOPB is also RoHS compliant and is designed to meet the stringent quality standards set by Texas Instruments.

With its combination of features, the LP2987AILD-3.0/NOPB is an excellent choice for designers who require a high-quality, reliable voltage regulator for their sensitive electronic applications.

You May Also Be Interested in

Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess